The S-80831CNUA-B8Q-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This integrated circuit is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. It is commonly used to prevent malfunctions in microcontrollers and other sensitive electronic components.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power supply monitoring
- Battery-powered devices
- System reset in embedded systems
Features
- High-precision detection voltage
- Low current consumption
- Compact package size
- Open drain output
- Operating temperature range: -40°C to +85°C
- Hysteresis is included to prevent chattering.
- Ultra-small package: SOT-23-5
Benefits
- Ensures stable system operation by preventing malfunctions due to low voltage.
- Extends battery life in portable devices due to low current consumption.
- Saves board space due to the compact package.
- Provides a reliable reset signal to the microcontroller or CPU.
- Enhanced system reliability with the integrated hysteresis feature.
Additional Details
The S-80831CNUA-B8Q-T2 features a detection voltage of typically 3.1V. The output is an N-channel open drain output, which requires a pull-up resistor. The device is available in a SOT-23-5 package. The detection voltage temperature coefficient is typically -60 ppm/°C. This device is RoHS compliant.