EN
  • EN
  • DE

S-80843ANNP-ED7-T2

Part No S-80843ANNP-ED7-T2
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1090415-S-80843ANNP-ED7-T2
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-80843ANNP-ED7-T2 CAD Model

Description

The S-80843ANNP-ED7-T2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This ensures stable operation and prevents malfunction in various electronic devices and systems. It is an essential component for safeguarding microcontrollers, microprocessors, and other voltage-sensitive circuits.

Applications

  • Microcontroller reset circuits: Ensures a proper reset of microcontrollers during power-up, power-down, or voltage drop events.
  • Power supply voltage monitoring: Detects undervoltage conditions in power supplies, triggering protective measures.
  • Battery-powered devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage is low.
  • Industrial control systems: Monitors voltage levels to maintain safe and reliable operation of industrial equipment.
  • Automotive electronics: Protects electronic components in vehicles from voltage fluctuations and battery discharge.

Features

  • High-precision detection voltage: Provides accurate and reliable voltage monitoring.
  • Ultra-low current consumption: Minimizes power drain, extending battery life in portable applications.
  • Small package size: Suitable for compact and space-constrained designs.
  • Wide operating temperature range: Ensures reliable operation in various environmental conditions.
  • Built-in hysteresis: Prevents output oscillation due to noise or voltage fluctuations.

Benefits

  • Improved system stability: Prevents system crashes and malfunctions due to voltage irregularities.
  • Extended battery life: Low power consumption maximizes the operational time of battery-powered devices.
  • Simplified circuit design: Reduces the need for external components, simplifying the overall design process.
  • Space savings: Compact size allows for integration into small and portable devices.
  • Protection against data corruption: Safeguards stored data from corruption during undervoltage events.

Additional Details

The S-80843ANNP-ED7-T2 typically has a detection voltage of 4.3V. The supply current is very low, typically in the range of microamperes. The package is usually a small outline transistor (SOT) package. Hysteresis is incorporated to provide noise immunity and prevent spurious resets. The output type is generally N-channel open drain, requiring a pull-up resistor for proper operation. The device is designed for operation across a wide temperature range.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess