The S-80924CNMC-G6U-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reset signal to microcontrollers or other digital circuits when the voltage drops below a predetermined threshold. This function is crucial for ensuring the reliable operation of electronic systems by preventing malfunctions caused by low voltage conditions.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery voltage monitoring
- System power-on reset
Features
- High-accuracy detection voltage: ±2.0%
- Low current consumption: 0.8 μA (typical)
- Operating voltage range: 0.8 V to 6.0 V
- Built-in hysteresis
- Small package: SOT-23-5
- Output Type: N-channel open drain
Benefits
- Enhances system stability by preventing errors due to voltage drops.
- Extends battery life in portable devices because of its low current consumption.
- Simplified circuit design with minimal external components required.
- Suitable for a wide range of applications due to its wide operating voltage.
- Compact size makes it ideal for space-constrained designs.
Additional Details
The S-80924CNMC-G6U-T2 features hysteresis to prevent unstable output signals when the input voltage fluctuates near the threshold voltage. The open-drain output enables flexible connection to various circuits. The detection voltage is precisely set during the manufacturing process. This IC operates effectively in a temperature range of -40°C to +85°C and is available in a SOT-23-5 package. The typical release voltage is 2.4V.