EN
  • EN
  • DE

FA-128 25.0000MF20X-K

Part No FA-128 25.0000MF20X-K
Manufacturer Seiko Epson Corporation
Catalog Crystals
Description CRYSTAL 25.0000MHZ 10PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±10ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Operating Temperature -20°C ~ 75°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package 4-SMD (2x1.6)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.020\;5;9;7;10;8;3;4;2;1;535;3997;2754;4602;370;5950;598;300;222;744;110;31;283;2773;50;114;631;3003;2482;4983;4635;5254;3226;4538;3305;3186;2780;1923;1908;478;4766;2997;2195;150;278;2775;3655;490;644;3372;149;4289;602399;3001;4981;2151;20;2410;3625;728;600;5852;4029;3994;1568;2388;5173;4309;1664;600025;2492;4606;887;541;4951;732;3155;5721;602073;818;0;121930;121931;113882;113881;113883;113884;131602;121932;113885;131998;121933;127334;113886;131997;113887;131996;121934;131995;113888;131994;131993;131603;131992;131991;131990;131195;90202;125326;73892;64065;118841;118842;118846;90204;127027;37770;90205;129099;131192;86984;90223;120502;118856;120504;120506;118857;108087;93741;94974;94975;120501;120503;121935;118858;118859;120505;121936;52291;131191;86985;126402;33545;76887;8476;76886;8477;8478;8479;129033;7481;76885;9832;76884;4194;15343;29478;73877;120789;89239;95567;89238;90938;94976;94977;131189;131190;131188;94978;104866;94979;21657;21658;21659;82092;1122;28192;130205;94980;64066;125325;46552;35160;14408;21660;64067;64068;21661;21662;113040;29310;109765;25223;35191;109981;35192;28193;1462;14503;131187;233;58151;6841;9015;9016;9017;37771;23664;9018;24119;8552;64497;97145;8449;22862;9007;19490;28185;47036;47048;47037;24811;8554;50447;51234;58200;19484;51235;58201;23252;97146;58250;66415;132463;28191;8553;75265;8475;69165;28455;29205;92999;19485;8555;116435;51236;23253;75264;58202;29031;8557;8558;64498;8559;66238;34394;63014;21219;34395;58696;8560;48166;51233;37772;58697;8561;8562;8563;8564;10034;82972;20168;13931;14315;74803;12881;8566;101369;8567;101371;50048;50049;50050;50051;14513;33757;44200;1054;8572;8573;8574;8575;65128;129396;52367;115032;62245;83740;115031;104358;62246;83741;86364;10519;62247;83742;115033;86365;43870;67689;62248;57347;83743;115526;83744;67690;62249;57348;64390;83745;1435;8576;110264;104615;66181;87744;87745;87746;87747;97812;121015;89806;108578;89561;107557;107558;94885;64069;64070;64071;64072;64073;64074;52573;8577;8578;8579;52574;107556;117856;8583;8584;58091;21587;8585;48594;94232;32931;89743;21588;8651;8587;8588;46142;8589;8590;35356;48595;54644;66469;89744;8591;8592;89745;89746;107554;87748;83549;87749;91253;107559;8593;8594;8595;8596;8597;8598;14013;1484;14762;14763;41524;46095;46096;46097;8491;123435;123434;86987;98082;84520;8492;84521;103496;94592;84522;81513;8493;21589;31046;86986;83955;103285;96029;104610;106835;108247;116709;8494;8495;8695;29107;8700;8736;8734;8687;8735;8737;8732;8733;8697;92411;25166;38913;36411;89747;36433;106052;89748;107555;24328;54710;114820;47605;47606;36432;83748;114817;114818;33263;31820;101421;27919;21729;34370;34372;28928;68238;21730;36430;23568;36429;52875;21731;55830;21763;36431;36424;36425;52876;2021;120252;120251;95569;120253;95571;86429;89605;84593;84594;89607;132492;38278;132495;89606;88368;20371;132494;84595;132493;84596;84597;84598;98537;98538;88369;88370;88371;88372;98702;8693;25165;58880;8692;43652;84621;8727;8725;8726;61861;111347;8690;8729;8768;8769;8689;8728;56119;58883;87443;28981;57374;66553;40990;76164;111349;66170;52043;57375;63749;73066;52044;8705;69943;92097;87442;53659;106963;88495;85319;8696;8691;8704;69942;92096;53660;88494;8694;25093;8708;8709;8703;8702;132470;123954;38915;58882;56118;53661;52042;57376;40989;9480;707;8739;8707;63750;52041;8701;8744;38914;58881;74693;32829;8710;8706;89608;114533;27554;96792;25552;25553;47535;8149;48652;25554;85550;25555;102276;8499;108123;133085;85549;65129;55110;175;48653;25556;8501;48654;28849;28851;28852;25557;23638;8502;58884;117309;107570;95811;124257;101440;117310;101442;102305;1
Ultra Librarian 3D Model Ultra Librarian FA-128 25.0000MF20X-K CAD Model

Description

NULL

You May Also Be Interested in

Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ3: MINI SMD X
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 2P 2DB SMD / 21.4 MHz Center 2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30 kHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess