EN
  • EN
  • DE

S-8101AMP

Part No S-8101AMP
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309353-S-8101AMP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8101AMP CAD Model

Description

The SII Semiconductor Corporation S-8101AMP is a high-precision voltage detector IC designed for reliable system reset and power management in a variety of electronic applications. This voltage detector is characterized by its low current consumption, high accuracy, and compact packaging, making it ideal for use in portable devices and other power-sensitive systems. It offers an essential function by monitoring the supply voltage and generating a reset signal when the voltage drops below a defined threshold, ensuring proper operation of the connected microcontroller or other digital circuits.

Applications

  • Microcontroller System Reset: Provides a reliable reset signal for microcontrollers during power-up or voltage drops.
  • Battery Monitoring: Used in battery-powered devices to monitor battery voltage and prevent deep discharge.
  • Power Supply Monitoring: Protects sensitive electronic components from damage due to voltage fluctuations in power supplies.
  • Portable Electronics: Suitable for use in smartphones, tablets, and wearable devices where low power consumption is critical.
  • Industrial Control Systems: Provides voltage monitoring and reset functionality in industrial equipment and automation systems.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage detection with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Open Drain Output: Features an open drain output for flexible interfacing with various circuits.
  • Compact Package: Available in small package options such as SOT-23-5 for space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, typically -40°C to +85°C.
  • Hysteresis: Incorporates hysteresis to prevent oscillations during voltage transitions and ensure stable reset behavior.

Benefits

  • Ensures Reliable System Operation: Prevents erratic behavior of microcontrollers due to low voltage conditions.
  • Protects Against Data Corruption: Resets the system before data corruption can occur during voltage drops.
  • Extends Battery Life: Ultra-low current consumption maximizes battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing designs with minimal external components.
  • Cost-Effective Solution: Provides a cost-effective and reliable solution for system reset and power monitoring.

Additional Details

The S-8101AMP is available with various detection voltage thresholds to suit different application requirements. The specific detection voltage, release voltage, and hysteresis voltage are detailed in the product datasheet. It is recommended to use a pull-up resistor on the open drain output. The S-8101 series is a versatile and widely used family of voltage detectors known for their performance and reliability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
AMCC
Lowest to $3.2617
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $0.4770
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess