The S-81223SG-QW-T1 is a high-precision voltage tracker manufactured by SII Semiconductor Corporation. This IC is designed to provide a stable and accurate output voltage that closely follows an input voltage. The “-QW-T1” suffix indicates specific packaging and voltage options. The S-81223SG-QW-T1 is suitable for a variety of applications requiring precise voltage regulation and tracking.
Applications:
- Power management systems in portable devices such as smartphones, tablets, and wearables where precise voltage regulation is required.
- Voltage regulation in battery-powered equipment ensuring a constant and stable voltage supply.
- Backup power supplies for critical systems to maintain stable voltage levels during power outages.
- Linear regulators to efficiently step-down voltages in various electronic circuits.
- Post regulators for switch mode power supplies to improve output voltage accuracy and stability.
Features:
- High-Precision Tracking: Offers accurate output voltage tracking of the input voltage, maintaining stability even with fluctuations in input voltage or load current.
- Low Dropout Voltage: Operates efficiently even when the input voltage is only slightly higher than the desired output voltage, extending battery life in portable devices.
- Low Quiescent Current: Consumes minimal quiescent current, making it suitable for battery-powered applications where energy efficiency is critical.
- Overcurrent Protection: Includes built-in overcurrent protection to safeguard the device and connected circuitry from damage due to excessive current draw.
- Thermal Shutdown Protection: Prevents the IC from overheating, ensuring reliable operation and extending its lifespan.
- Compact Package: Available in a small package, such as SOT-23 or similar, allowing for integration into space-constrained applications. The “-QW-T1” likely indicates a specific package type.
Benefits:
- Improved Power Efficiency: Low dropout voltage and low quiescent current contribute to improved power efficiency, extending battery life.
- Enhanced System Reliability: Overcurrent and thermal shutdown protection features enhance system reliability by preventing damage due to electrical or thermal overload.
- Precise Voltage Regulation: High-precision tracking ensures a stable and accurate output voltage, crucial for sensitive electronic components and circuits.
- Simplified Circuit Design: Integrated protection features and a compact package simplify circuit design and reduce the number of external components.
- Stable Performance: Delivers stable performance across a wide range of operating conditions, ensuring consistent and reliable operation.
Additional Details:
The S-81223SG-QW-T1 operates within a specified input voltage range and delivers a corresponding output voltage with high accuracy. The “QW” likely refers to a specific factory trimming for a precise output voltage or voltage range. The “T1” typically indicates tape and reel packaging for automated assembly. Detailed electrical characteristics, including voltage accuracy, dropout voltage, quiescent current, and protection thresholds, along with packaging specifications, can be found in the manufacturer's datasheet.