EN
  • EN
  • DE

S-81225PG-PH-T1

Part No S-81225PG-PH-T1
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090454-S-81225PG-PH-T1
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-81225PG-PH-T1 CAD Model

Description

The S-81225PG-PH-T1 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. It is characterized by its low current consumption and high accuracy, making it suitable for a wide range of applications where reliable voltage monitoring is crucial.

Applications

  • Microcontroller reset circuits
  • CPU voltage monitoring
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control systems

Features

  • High-precision detection voltage: 2.5V (This is based on the part number, indicating a 2.5V detection threshold.)
  • Low current consumption: Typically in the range of a few microamperes.
  • Built-in hysteresis: Prevents chattering during voltage fluctuations near the threshold.
  • Open-drain output: Allows for flexible connection to various logic circuits.
  • Small package size: Contributes to compact designs.
  • Wide operating temperature range: Suitable for use in various environments.

Benefits

  • Improved system reliability: Prevents malfunction due to voltage drops.
  • Extended battery life: Low current consumption minimizes power drain.
  • Simplified circuit design: Integrated functionality reduces the need for external components.
  • Robust performance: Hysteresis ensures stable operation.
  • Compact solution: Small package size allows for integration into small devices.

Additional Details

The S-81225PG-PH-T1 typically features an open-drain output. The detection voltage is factory-set, in this case, to 2.5V, indicated by the '25' in the part number. Hysteresis is a crucial parameter, preventing the output from oscillating when the input voltage is near the threshold. The specific package type (e.g., SOT-23) affects the allowable power dissipation and footprint on the PCB. Consult the datasheet for precise electrical characteristics, including detection voltage accuracy, release voltage, operating temperature range, and pinout information. The device is particularly useful in applications where a reliable power-on reset or voltage monitoring function is required, especially in battery-operated devices where minimizing current consumption is paramount.

You May Also Be Interested in

Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess