EN
  • EN
  • DE

S-812C23AUA-C2D-T2

Part No S-812C23AUA-C2D-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063502-S-812C23AUA-C2D-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C23AUA-C2D-T2 CAD Model

Description

The S-812C23AUA-C2D-T2 is a high-performance voltage detector IC produced by SII Semiconductor Corporation. It is designed for precise monitoring of voltage levels in electronic circuits, providing a reliable reset signal when the voltage drops below a specific threshold. This functionality ensures stable operation and prevents malfunctions caused by voltage fluctuations, especially in sensitive electronic devices and systems. Its key characteristic is ultra-low current consumption, making it highly suitable for battery-powered and energy-efficient applications.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up or when the supply voltage drops below a specified level.
  • Power management systems: Protects sensitive electronic components from undervoltage conditions and potential damage.
  • Battery monitoring: Monitors battery voltage levels in portable devices to prevent deep discharge and extend battery life.
  • Portable electronic devices: Used in devices such as smartphones, tablets, wearables, and IoT devices for stable voltage regulation.
  • Industrial control systems: Provides voltage monitoring and protection in industrial equipment and control systems.

Features:

  • High-accuracy detection voltage: Offers precise voltage detection with minimal tolerance, ensuring reliable voltage monitoring.
  • Ultra-low current consumption: Minimizes power consumption, extending battery life in portable applications.
  • Built-in hysteresis: Provides noise immunity and prevents chattering during voltage fluctuations.
  • Small package size: Available in compact packages, allowing for easy integration into space-constrained designs.
  • Wide operating voltage range: Operates efficiently across a broad range of input voltages.

Benefits:

  • Enhanced system reliability: Prevents system malfunctions due to voltage fluctuations by providing accurate and timely voltage detection.
  • Extended battery life: Ultra-low current consumption significantly extends battery life in portable electronic devices.
  • Simplified circuit design: Integrated features simplify circuit design and reduce the number of external components required.
  • Improved noise immunity: Built-in hysteresis improves noise immunity and prevents false triggering.
  • Cost-effective solution: Provides a reliable and cost-effective solution for voltage monitoring and protection.

Technical Specifications: The S-812C23AUA-C2D-T2 features a detection voltage of 2.3V. It is characterized by its extremely low supply current. The device comes in a compact SOT-89 package and operates across a broad temperature range. The integrated hysteresis adds stability by preventing unwanted reset signals caused by minor voltage fluctuations.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess