EN
  • EN
  • DE

S-8211CAA-I6T1G

Part No S-8211CAA-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description BATTERY PROTECTION IC FOR 1-CELL PACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187065-S-8211CAA-I6T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8211CAA-I6T1G CAD Model

Description

The S-8211CAA-I6T1G is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is specifically designed to protect single-cell lithium-ion batteries from hazardous conditions such as overcharge, overdischarge, and overcurrent. Its primary application lies in safeguarding battery packs within portable electronic devices, enhancing battery longevity and overall safety.

Applications

  • Protection circuits for smartphone batteries
  • Battery management systems for portable media players
  • Safety circuits in Bluetooth headsets
  • Power management in wearable technology (e.g., smartwatches)
  • Lithium-ion battery protection for portable GPS devices
  • Battery safeguard in rechargeable stylus pens

Features

  • Precision overcharge voltage detection
  • Accurate overdischarge voltage detection
  • Overcurrent detection with short-circuit protection
  • Low quiescent current to minimize battery drain
  • Automatic recovery from overcharge and overdischarge faults
  • Charge/discharge control via external MOSFETs

Benefits

  • Enhanced Battery Safety: Prevents battery damage and potential hazards by protecting against overcharge, overdischarge, and excessive current flow.
  • Prolonged Battery Lifespan: Reduces battery degradation by ensuring proper charging and discharging cycles, thereby extending the battery's useful life.
  • Improved Device Reliability: Contributes to the stable operation of battery-powered devices by preventing battery-related failures and malfunctions.
  • Simplified Design: Streamlines the design of battery protection circuits, reducing the need for discrete components and simplifying the overall system.
  • Minimal Power Consumption: Minimizes the impact on battery runtime, allowing for longer operating times in portable devices.

Technical Specifications

The S-8211CAA-I6T1G features precise voltage detection thresholds for overcharge, overdischarge, and overcurrent protection. Refer to the datasheet for specific voltage and current limits tailored to different lithium-ion battery chemistries. The IC operates within a specified temperature range and supply voltage range, ensuring reliable performance across various operating conditions. It is typically housed in a small SOT-23-6 package or equivalent. External MOSFETs are used to control the charge and discharge paths, providing flexibility in circuit design. The low quiescent current minimizes battery drain when the device is in standby mode.

The overcharge detection voltage, overdischarge detection voltage, and overcurrent detection voltage are precisely calibrated to provide optimal protection for lithium-ion batteries. The automatic recovery mechanism allows the battery to automatically resume normal operation after a fault condition has been cleared. The compact size of the IC facilitates integration into space-constrained portable devices.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,178 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess