EN
  • EN
  • DE

S-8211CBO-I6T1G

Part No S-8211CBO-I6T1G
Manufacturer SII Semiconductor Corporation
Description BATTERY PROTECTION IC FOR 1-CELL PACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 1245810-S-8211CBO-I6T1G
Manufacturer Homepage www.sii.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8211CBO-I6T1G CAD Model

Description

The S-8211CBO-I6T1G is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. It is designed to protect single-cell lithium-ion batteries from overcharge, overdischarge, and overcurrent conditions, ensuring safe and reliable battery operation. This IC is commonly used in portable electronic devices, such as smartphones, tablets, and power banks.

Applications

  • Smartphones: Used in smartphones to protect the battery from damage.
  • Tablets: Employed in tablets to prevent overcharge and overdischarge.
  • Power Banks: Utilized in power banks to ensure safe battery operation.
  • Portable Media Players: Found in portable media players for battery protection.
  • Bluetooth Headsets: Used in Bluetooth headsets to prevent battery damage.

Features

  • Overcharge Protection: Prevents the battery from being overcharged.
  • Overdischarge Protection: Prevents the battery from being excessively discharged.
  • Overcurrent Protection: Limits the current drawn from the battery to prevent damage.
  • Short-Circuit Protection: Protects the battery from short-circuit conditions.
  • High Accuracy: Provides accurate voltage and current monitoring.
  • Low Current Consumption: Minimizes power consumption to extend battery life.
  • Small Package: Available in a compact surface-mount package.

Benefits

  • Battery Protection: Protects lithium-ion batteries from damage.
  • Enhanced Safety: Enhances the safety of portable electronic devices.
  • Longer Battery Life: Extends the lifespan of lithium-ion batteries.
  • Reliable Operation: Ensures reliable battery operation.
  • Easy to Use: Requires minimal external components, simplifying circuit design.

Additional Details

The S-8211CBO-I6T1G monitors the battery voltage and current, and if it detects any overcharge, overdischarge, or overcurrent condition, it disconnects the battery from the load or charger. Key specifications include overcharge detection voltage, overdischarge detection voltage, overcurrent detection current, and operating temperature range. It is crucial to consult the datasheet for detailed electrical characteristics, package dimensions, and application guidelines. Proper external components, such as resistors and capacitors, are required to set the protection thresholds. The protection IC requires careful layout to ensure proper operation and prevent false triggering. The device is designed to protect single-cell lithium-ion batteries only and should not be used with other battery types. It is also important to follow the manufacturer's recommendations for battery charging and discharging.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess