EN
  • EN
  • DE

S-8261AAVBD-G2V-TE

Part No S-8261AAVBD-G2V-TE
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090544-S-8261AAVBD-G2V-TE
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8261AAVBD-G2V-TE CAD Model

Description

The S-8261AAVBD-G2V-TE is a series of single-cell lithium-ion battery protection ICs manufactured by SII Semiconductor Corporation. These ICs are designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, ensuring the safety and longevity of the battery and the devices they power.

Applications

  • Smartphones: Battery protection in smartphones to prevent overcharging and deep discharging.
  • Tablets: Power management for tablet batteries ensuring safety during charging and usage.
  • Wearable Devices: Used in smartwatches and fitness trackers to manage battery charging and prevent damage.
  • Bluetooth Headphones: Battery protection for wireless headphone charging and power usage.
  • Portable Media Players: Lithium-ion battery management for long lasting performance and battery safety.

Features

  • Overcharge Detection: Accurately detects overcharge voltage and shuts off charging.
  • Overdischarge Detection: Prevents deep discharge by cutting off the battery output.
  • Overcurrent Detection: Protects from short circuits and excessive current draw.
  • Low Current Consumption: Minimizes power consumption to extend battery life.
  • High-Accuracy Voltage Detection: Provides precise and reliable protection.
  • Compact Package: Small size allows for easy integration into battery packs.

Benefits

  • Enhanced Battery Safety: Reduces the risk of battery damage and potential hazards.
  • Extended Battery Life: Prevents damage from overcharging and overdischarging, increasing lifespan.
  • Improved Device Reliability: Ensures stable and reliable device performance.
  • Reduced Fire Hazard: Minimizes the risk of battery-related fires.
  • Compliance with Industry Standards: Helps meet safety requirements for battery-powered devices.

Additional Details

The S-8261AAVBD-G2V-TE integrates overcharge detection voltage, overcharge release voltage, overdischarge detection voltage, and overdischarge release voltage circuits. These parameters are crucial for safe operation of lithium-ion batteries. The IC monitors the battery voltage and current, and activates protection mechanisms when necessary. The extremely low current consumption during normal operation is a key advantage for extending battery life in portable devices. The datasheet specifies the detailed electrical characteristics, operating temperature range, and package dimensions.

The device also features a built-in delay circuit for overcurrent detection, preventing false triggering due to surge currents. This ensures stable operation and prevents unnecessary interruptions. Proper application requires careful consideration of the external components and adherence to the manufacturer's guidelines to achieve optimal performance and protection.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess