EN
  • EN
  • DE

S-83533A33MC-IQS-T2

Part No S-83533A33MC-IQS-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 187237-S-83533A33MC-IQS-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-83533A33MC-IQS-T2 CAD Model

Description

The S-83533A33MC-IQS-T2 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This voltage detector is designed to monitor power supply voltages in electronic devices. It provides a reset signal to a microcontroller or other system component when the monitored voltage drops below a pre-determined threshold, ensuring system stability and preventing malfunctions. The key features include high accuracy, low current consumption and a small package size, making it suitable for portable and space-constrained applications.

Applications:

  • Microcontroller Reset Circuits: Ensuring proper initialization and preventing erroneous operation during power-up or brown-out conditions.
  • Power Management Systems: Monitoring battery voltage levels in portable devices to prevent deep discharge and extend battery life.
  • System Voltage Monitoring: Detecting voltage drops in critical system components to prevent damage and ensure reliable operation.
  • Portable Electronics: Used in smartphones, tablets, and wearable devices to protect against undervoltage conditions.
  • Industrial Control Systems: Monitoring power supply voltages in PLCs, sensors, and other industrial equipment.

Features:

  • High-Precision Voltage Detection: Accurately monitors voltage levels with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation due to noise or voltage fluctuations.
  • Small Package Size: Ideal for compact and space-constrained designs.
  • CMOS Output: Compatible with a wide range of microcontrollers and digital logic circuits.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage drops, ensuring stable operation.
  • Extended Battery Life: Low current consumption reduces power consumption in portable devices.
  • Simplified Circuit Design: Integrated features minimize the need for external components.
  • Reduced Board Space: Small package size enables compact and efficient designs.
  • Robust Performance: Hysteresis provides immunity to noise and voltage fluctuations.

The S-83533A33MC-IQS-T2 operates with a detection voltage of 3.3V. The integrated hysteresis ensures stable output even with noisy input voltages. The CMOS output allows direct interface with microcontrollers and other digital circuits without the need for external pull-up resistors. Its small package is essential in modern portable electronics where board space is at a premium. By monitoring the voltage and issuing a reset, the S-83533A33MC-IQS-T2 protects electronic devices against unexpected behavior and ensures that they function correctly within the defined voltage range. It's a cost-effective solution for enhancing system reliability and preventing potentially costly damage or data loss.

This voltage detector is designed to safeguard sensitive electronic components from the detrimental effects of voltage dips and variations, offering a reliable and efficient solution for voltage monitoring and protection.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess