The S-8357N50MC-03JT2G is a step-up DC/DC converter IC manufactured by SII Semiconductor Corporation. This device is designed to efficiently boost a lower DC voltage to a higher regulated DC voltage. It's often used in portable and battery-powered applications where efficiency and small size are important.
Applications
- Portable Electronics: Powering smartphones, tablets, and portable gaming consoles.
- Wearable Devices: Voltage regulation for smartwatches, fitness trackers, and similar devices.
- IoT Devices: Supplying stable voltage to sensors, trackers, and other low-power IoT applications.
- LED Lighting: Driving LEDs in backlighting or small lighting systems.
- Battery-Powered Equipment: Boosting voltage from batteries in portable devices.
Features
- High Efficiency: Designed for high power conversion efficiency to minimize energy loss.
- Integrated Power MOSFET: Built-in power MOSFET simplifies circuit design and reduces component count.
- Small Package: Compact package size for space-constrained applications.
- Overcurrent Protection (OCP): Protects the device and load from excessive current.
- Soft-Start Function: Limits inrush current during startup to ensure stable operation.
- Fixed Output Voltage: Provides a stable and regulated fixed output voltage.
Benefits
- Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
- Reduced Board Space: Compact package allows for smaller and more compact designs.
- Enhanced Reliability: Overcurrent protection improves system reliability.
- Simplified Design: Integrated components simplify circuit design and reduce component count.
- Stable Operation: Soft-start function ensures stable and reliable performance during startup.
Additional Details
The S-8357N50MC-03JT2G utilizes a current mode control architecture for improved transient response and load regulation. The integrated MOSFET reduces external component count and simplifies PCB layout. The overcurrent protection feature safeguards the device and the load from potential damage caused by short circuits or overloads. The soft-start function minimizes inrush current, preventing voltage drops and ensuring a smooth startup. The fixed output voltage provides a stable and consistent power supply for connected devices. Refer to the datasheet for specific input and output voltage ranges and other detailed specifications.