EN
  • EN
  • DE

S-8520B32MC-ARR-T2

Part No S-8520B32MC-ARR-T2
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756358-S-8520B32MC-ARR-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8520B32MC-ARR-T2 CAD Model

Description

The S-8520B32MC-ARR-T2 is a step-up DC-DC converter IC manufactured by SII Semiconductor Corporation. This converter is designed to boost a lower input voltage to a higher output voltage efficiently. It is particularly well-suited for applications where a stable output voltage is needed from a battery or other low-voltage power source.

Applications

  • LCD Backlight Power Supplies: Boosting voltage to drive LED backlights in LCD displays.
  • Portable Devices: Providing a stable voltage for microcontrollers and other components in battery-powered devices.
  • LED Drivers: Driving LEDs with a constant current, ensuring consistent brightness.
  • Powering Wireless Sensors: Boosting battery voltage to power wireless communication modules and sensors.
  • Energy Harvesting Applications: Increasing voltage from energy harvesting sources to usable levels.

Features

  • High Efficiency: Converts DC voltage with minimal power loss.
  • Low Start-up Voltage: Starts operating with a very low input voltage.
  • Built-in Oscillator: Eliminates the need for an external oscillator.
  • Small Package: Available in a compact package for space-constrained applications.
  • Overvoltage Protection: Protects the output from excessive voltage levels.
  • Overcurrent Protection: Limits the output current to prevent damage.
  • Soft-Start Function: Reduces inrush current during startup.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Stable Output Voltage: Provides a consistent output voltage, ensuring reliable operation of connected devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Improved System Reliability: Protection features prevent damage from overvoltage and overcurrent conditions.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details

The S-8520B32MC-ARR-T2 is offered in a small surface-mount package. It is designed to operate reliably over a wide temperature range. The device is RoHS compliant and halogen-free.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $24.7389
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
STMicroelectronics
Lowest to $20.1698
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess