EN
  • EN
  • DE

S-93C56ADFJ-TB

Part No S-93C56ADFJ-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310982-S-93C56ADFJ-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C56ADFJ-TB CAD Model

Description

The S-93C56ADFJ-TB is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's designed for low-voltage, low-power applications requiring non-volatile data storage. It utilizes a Microwire interface, making it easy to interface with microcontrollers and other digital circuits. It is commonly used to store configuration settings, calibration data, and other small amounts of critical information that must be retained even when the device is powered off.

Applications

  • Consumer Electronics: Used in devices like TVs, DVD players, and remote controls for storing user preferences, channel settings, and other configuration data.
  • Automotive Electronics: Found in car audio systems, engine control units (ECUs), and instrument clusters for storing vehicle settings, diagnostic information, and calibration values.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs), sensors, and data loggers to store configuration parameters, calibration data, and operating parameters.
  • Medical Devices: Employed in medical instruments for storing patient data, device settings, and calibration information.
  • IoT (Internet of Things) Devices: Integrated into various IoT sensors and devices for storing device IDs, network configurations, and sensor calibration data.

Features

  • Memory Size: Typically available in 2K bits (256 x 8) or 4K bits (512 x 8) configurations.
  • Interface: Microwire (3-wire serial interface) for simple and direct communication with microcontrollers.
  • Operating Voltage: Operates at a low voltage, generally between 1.8V and 5.5V.
  • Low Power Consumption: Designed for low-power applications, minimizing battery drain in portable devices.
  • Write Protection: Offers a write protect function to prevent accidental overwriting of stored data.
  • High Endurance: Provides a high number of write/erase cycles for reliable data storage over the device's lifespan.
  • Data Retention: Guarantees long-term data retention, ensuring data is preserved even after prolonged periods without power.
  • Package: Typically available in small surface-mount packages such as SOT-25, SOP-8, or TSSOP-8 for space-saving designs.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: Simple Microwire interface simplifies integration into various systems and reduces development time.
  • Low Power Operation: Minimizes energy consumption, extending battery life in portable and battery-powered devices.
  • Reliable Data Retention: Provides dependable data storage with guaranteed data retention for long-term storage needs.
  • Compact Size: Small package size makes it suitable for use in space-constrained applications.
  • Cost-Effective Solution: Offers an economical solution for non-volatile memory storage requirements.

Additional Details

The S-93C56ADFJ-TB communicates through a 3-wire Microwire serial interface: Chip Select (CS), Serial Clock (SK), and Serial Data Input/Output (DI/DO). Data is written and read serially through this interface. The write protect feature is usually controlled by a dedicated pin or a specific command sequence. The operating temperature range for this EEPROM is usually within the industrial temperature range (-40°C to +85°C). Consult the device's datasheet for exact specifications. This device is suitable for applications that require infrequent data updates and long-term storage of configuration or calibration settings.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Freescale Semiconductor - NXP
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess