EN
  • EN
  • DE

SRF1906NCC31-TB12R

Part No SRF1906NCC31-TB12R
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 340170-SRF1906NCC31-TB12R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRF1906NCC31-TB12R CAD Model

Description

The SRF1906NCC31-TB12R is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency rectification and fast switching applications. The diode is commonly found in switched-mode power supplies (SMPS), DC-DC converters, and other power electronics circuits where minimizing power loss and improving overall efficiency is crucial. It provides a low forward voltage drop and a fast reverse recovery time, making it well-suited for high-frequency applications.

Applications

  • Switched-Mode Power Supplies (SMPS): Secondary-side rectification in SMPS designs.
  • DC-DC Converters: Output rectification in DC-DC converters.
  • Freewheeling Diode: Protection against inductive kickback in inductive load circuits.
  • Reverse Polarity Protection: Prevents damage from reverse voltage connection.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high surge currents.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Enhanced System Performance: Enables faster and more efficient power conversion.
  • Increased Reliability: Provides robust and stable operation in demanding environments.
  • Compact Design: Allows for smaller and lighter electronic devices.

Additional Details

The SRF1906NCC31-TB12R typically features a low forward voltage drop, typically around 0.5V at rated current. The reverse voltage rating is approximately 60V. It is available in a compact surface-mount package. This diode exhibits fast recovery characteristics and operates well under high-frequency conditions. It is RoHS compliant, meeting environmental regulations for lead-free manufacturing. Proper thermal management, including appropriate heat sinking, may be required to ensure optimal performance and long-term reliability. Always consult the manufacturer's datasheet for precise electrical characteristics and recommended application guidelines.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess