EN
  • EN
  • DE

S-93C66BD0I-J8T2

Part No S-93C66BD0I-J8T2
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187373-S-93C66BD0I-J8T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C66BD0I-J8T2 CAD Model

Description

The S-93C66BD0I-J8T2 is an EEPROM (Electrically Erasable Programmable Read-Only Memory) IC manufactured by SII Semiconductor Corporation. It's a serial EEPROM designed for low-voltage, low-power applications requiring non-volatile storage. These devices are commonly used for storing configuration data, calibration constants, and other small amounts of persistent data in electronic systems. Communication is typically handled via a Microwire serial interface.

Applications:

  • Storage of configuration parameters in consumer electronic devices.
  • Calibration data storage in sensors and measurement instruments.
  • User preference storage in portable and handheld devices.
  • Security information storage in access control and security systems.
  • Parameter storage in industrial control and automation systems.

Features:

  • Memory Size: Typically available in 16 Kbit (2048 x 8) or 8 Kbit (1024 x 8) configurations. Confirm the specific capacity from the datasheet.
  • Interface: Utilizes a Microwire serial interface for communication.
  • Supply Voltage: Operates at low voltages, typically ranging from 1.8V to 5.5V.
  • Low Current Consumption: Designed for low power consumption, ideal for battery-powered applications.
  • Data Retention: Provides long-term data retention, generally specified as 100 years.
  • Write Endurance: Offers high write endurance, typically rated at 1 million erase/write cycles per byte.
  • Operating Temperature Range: Wide operating temperature range, commonly -40°C to +85°C.
  • Package: Available in small surface-mount packages, such as TSSOP-8 or SOP-8.
  • Write Protection: Includes hardware write protection features to prevent accidental data overwrites.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, preserving critical information.
  • Low Power Consumption: Extends battery life in portable devices and minimizes overall system power requirements.
  • Small Size: Compact packages save board space, enabling smaller product designs.
  • Easy to Interface: Microwire interface simplifies communication with microcontrollers.
  • High Reliability: Provides robust and reliable data storage with excellent endurance and data retention.

Additional Details:

The Microwire interface requires a clock, data input, data output, and chip select lines for operation. The 'J8T2' suffix likely specifies the package type, temperature grade, and any other manufacturing options. The specific details can be found in the device's datasheet from SII Semiconductor Corporation. It is crucial to consult the datasheet for precise electrical characteristics, timing diagrams, and package dimensions. When integrating the EEPROM into a system, proper decoupling near the power supply pins is vital for stable and reliable operation. The operating voltage should be carefully selected to ensure compatibility with the microcontroller's logic levels. Hardware write protection provides an important safeguard against unintended data modifications.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess