EN
  • EN
  • DE

S-93C66BD0I-T8T1GE

Part No S-93C66BD0I-T8T1GE
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187375-S-93C66BD0I-T8T1GE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C66BD0I-T8T1GE CAD Model

Description

The S-93C66BD0I-T8T1GE is an EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. This serial EEPROM is designed for storing small amounts of data non-volatilely, making it ideal for applications that require persistent storage of configuration settings, calibration data, or user preferences. It utilizes a Microwire interface for communication, which allows it to be easily integrated with a variety of microcontrollers and other digital systems.

Applications:

  • Storing configuration data in consumer electronics.
  • Storing calibration parameters in sensors and measurement devices.
  • Storing user preferences in portable electronics devices.
  • Storing security codes in access control systems.
  • Parameter storage in industrial control systems and automation equipment.

Features:

  • Memory Size: Typically 16 Kbits (2048 x 8) or 8 Kbits (1024 x 8), confirm using the datasheet.
  • Interface: Microwire serial interface for simplified communication.
  • Supply Voltage: Low voltage operation, commonly operating between 1.8V and 5.5V.
  • Low Current Consumption: Optimized for minimal power consumption in both active and standby modes.
  • Data Retention: Offers long-term data retention, typically specified as 100 years.
  • Write Endurance: Supports a high number of write cycles, typically 1 million cycles per byte.
  • Operating Temperature Range: Wide operating temperature range, frequently -40°C to +85°C.
  • Package: Available in small surface-mount packages like TSSOP-8 or SOP-8.
  • Write Protection: Includes hardware write protection features to prevent accidental overwrites.

Benefits:

  • Non-Volatile Memory: Data is preserved even when power is removed, ensuring data integrity.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered devices.
  • Compact Size: Small package options allow for integration in space-constrained designs.
  • Easy Integration: Microwire interface simplifies communication with microcontrollers.
  • High Reliability: Provides reliable data storage with high endurance and long data retention.

Additional Details:

The Microwire interface uses a clock signal, data input, data output, and a chip select signal for communication. The 'T8T1GE' suffix often refers to specific packaging, temperature grade, and other manufacturing specifications. Always consult the official datasheet from SII Semiconductor Corporation for detailed electrical characteristics, timing diagrams, and package dimensions. When integrating this EEPROM into a system, proper decoupling near the power supply pins is essential for stable and reliable operation. The operating voltage range should be carefully considered to ensure compatibility with the host microcontroller's logic levels. The hardware write protection feature, when enabled, offers additional security against unintentional data modification.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3119 $59.2610
455+ $0.2564 $116.6620
700+ $0.2483 $173.8100
965+ $0.2402 $231.7930
1,245+ $0.2322 $289.0890
1,670+ $0.2079 $347.1930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess