EN
  • EN
  • DE

S-L2980A33MC-C6S

Part No S-L2980A33MC-C6S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 190371-S-L2980A33MC-C6S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-L2980A33MC-C6S CAD Model

Description

The S-L2980A33MC-C6S is a 3.3V fixed voltage regulator manufactured by SII Semiconductor Corporation. It's designed to provide a stable and reliable 3.3V power supply, commonly used in a wide range of electronic devices. As a low-dropout (LDO) regulator, it excels at maintaining a regulated output voltage even when the input voltage is only slightly higher than the output voltage.

Applications:

  • Microcontroller power supplies: Provides a stable and clean 3.3V supply for microcontrollers, ensuring reliable operation.
  • Wireless communication modules: Powers wireless transceivers and other communication ICs in IoT devices.
  • Portable electronic devices: Used in smartphones, tablets, and other portable devices to regulate battery voltage.
  • Sensor circuits: Provides a stable reference voltage for analog sensors and signal conditioning circuits.
  • Memory devices: Powers memory chips and modules, ensuring data integrity and performance.

Features:

  • Low dropout voltage: Minimizes power loss and extends battery life in portable applications.
  • High output voltage accuracy: Provides a precise and stable 3.3V output.
  • Overcurrent protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal shutdown protection: Prevents the regulator from overheating and potentially failing.
  • Small package size: Allows for compact circuit designs.
  • Low quiescent current: Reduces power consumption when the regulator is not actively supplying current.

Benefits:

  • Extended battery life: The low dropout voltage and low quiescent current contribute to longer operating times for battery-powered devices.
  • Improved system reliability: The overcurrent and thermal shutdown protections enhance the robustness of the power supply.
  • Simplified circuit design: The integrated features and stable output voltage simplify the design process.
  • Reduced component count: The compact package size allows for smaller and more efficient circuit boards.
  • Stable and accurate voltage: Ensures that connected components receive the correct voltage for optimal performance.

Additional Details:

The S-L2980A33MC-C6S typically requires only a few external components for operation, such as input and output capacitors. The datasheet provides detailed specifications on these components and their values. The regulator is available in a small surface-mount package, making it suitable for automated assembly processes. The 'MC' likely refers to a specific package type, and the 'C6S' may indicate the tape and reel packaging option. Further information, including absolute maximum ratings, electrical characteristics, and application examples, can be found in the manufacturer's datasheet.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess