EN
  • EN
  • DE

S1D13775B00B60L

Part No S1D13775B00B60L
Manufacturer SII Semiconductor Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case BGA
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 720198-S1D13775B00B60L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1D13775B00B60L CAD Model

Description

The SII Semiconductor Corporation S1D13775B00B60L is a graphics display controller. It is designed to drive various types of displays, including LCD panels, and supports a wide range of resolutions and color depths.

Applications

  • Embedded systems with display requirements
  • Industrial control panels
  • Medical devices
  • Automotive displays
  • Point-of-sale (POS) terminals

Features

  • Supports various display interfaces (e.g., RGB, SPI, I2C)
  • Integrated display memory
  • Hardware acceleration for graphics operations
  • Supports multiple color depths
  • Programmable display timing
  • Low power consumption

Benefits

  • Flexible display connectivity
  • Improved graphics performance with hardware acceleration
  • Reduced system cost due to integrated display memory
  • Customizable display settings
  • Energy-efficient operation

Additional Details

The S1D13775B00B60L features integrated display memory, reducing the need for external memory and simplifying system design. The hardware acceleration capabilities improve graphics performance, allowing for smooth animations and complex graphical interfaces. The programmable display timing allows for customization to match specific display requirements. This controller is designed for low power consumption, making it suitable for battery-powered applications. The device supports various display interfaces, providing flexibility in connecting to different types of displays. It's specifically designed for reliability in harsh environments, making it ideal for industrial and automotive applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1314 $76.5256
8+ $15.6976 $125.5808
12+ $15.2067 $182.4804
16+ $14.7159 $235.4544
21+ $14.2261 $298.7481
28+ $12.7547 $357.1316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess