EN
  • EN
  • DE

S6660AF

Part No S6660AF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307691-S6660AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S6660AF CAD Model

Description

The S6660AF is a voltage detector IC manufactured by SII Semiconductor Corporation. Voltage detectors are essential components in electronic circuits, providing a reliable method for monitoring voltage levels and triggering actions when voltage falls outside a specified range. The S6660AF is designed to offer precise voltage detection with low current consumption, making it suitable for a variety of battery-powered and portable applications.

Applications:

  • Battery monitoring systems: Protecting batteries from deep discharge and overcharge conditions.
  • Power management circuits: Ensuring stable operation of electronic devices by monitoring and resetting the system during voltage drops.
  • Microcontroller reset circuits: Resetting microcontrollers when the supply voltage falls below the operational threshold, preventing erratic behavior.
  • Portable electronic devices: Mobile phones, tablets, and wearable devices where low power consumption is critical.
  • Industrial control systems: Monitoring voltage levels in industrial equipment to prevent damage from power supply fluctuations.

Features:

  • Low current consumption: Minimizes power drain, extending battery life in portable devices.
  • High-precision voltage detection: Ensures accurate monitoring and response to voltage fluctuations.
  • Hysteresis: Prevents oscillation during voltage transitions, ensuring stable operation.
  • Small package size: Allows for compact circuit design and integration into small devices.
  • Open-drain output: Offers flexibility in circuit design and interfacing with other components.

Benefits:

  • Enhanced system reliability: Prevents system malfunction due to voltage drops or fluctuations.
  • Extended battery life: Low current consumption reduces power drain, extending the operational time of battery-powered devices.
  • Simplified circuit design: Integrated functionality reduces the need for external components.
  • Improved device safety: Protects sensitive components from damage due to voltage irregularities.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

The S6660AF typically operates within a specific voltage range (e.g., 1.6V to 5.5V) and offers various detection voltage thresholds to accommodate different application requirements. The open-drain output allows for easy interfacing with microcontrollers and other digital circuits. The hysteresis feature prevents unwanted output switching caused by minor voltage fluctuations, ensuring a stable and reliable voltage detection mechanism. Its small package makes it suitable for use in densely populated circuit boards, enabling smaller and more efficient electronic devices.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess