EN
  • EN
  • DE

SCI7910YDA-T1-1-1

Part No SCI7910YDA-T1-1-1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 316742-SCI7910YDA-T1-1-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCI7910YDA-T1-1-1 CAD Model

Description

The SCI7910YDA-T1-1-1 is a voltage regulator IC manufactured by SII Semiconductor Corporation. This type of regulator is designed to provide a stable and consistent output voltage, even when the input voltage or load current fluctuates. This ensures that connected devices receive the correct voltage, preventing damage or malfunction.

Applications

  • Power management in portable devices: Regulating voltage for microprocessors, memory, and other components in smartphones, tablets, and laptops.
  • Industrial control systems: Providing stable voltage for sensors, actuators, and controllers in harsh industrial environments.
  • Automotive electronics: Regulating voltage for various electronic modules in vehicles, such as engine control units and infotainment systems.
  • Networking equipment: Ensuring stable voltage for network switches, routers, and modems.
  • Consumer electronics: Regulating voltage for TVs, DVD players, and other household appliances.

Features

  • Low dropout voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High output current capability: Delivers sufficient current to power demanding loads.
  • Overcurrent protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal shutdown: Prevents overheating by shutting down the regulator when its temperature exceeds a safe limit.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.

Benefits

  • Stable and reliable voltage supply: Ensures consistent performance of connected devices.
  • Protection against voltage fluctuations: Prevents damage to sensitive electronic components.
  • Improved system efficiency: Low dropout voltage and quiescent current minimize power losses.
  • Enhanced safety: Overcurrent protection and thermal shutdown prevent damage to the regulator and surrounding circuitry.
  • Compact size: Enables integration into small form-factor devices.

Additional Details

The SCI7910YDA-T1-1-1 typically features a fixed output voltage and a defined input voltage range. It utilizes a small surface mount package for efficient thermal dissipation and ease of assembly. Detailed specifications regarding output current limits, dropout voltage, and thermal resistance can be found in the product datasheet.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess