EN
  • EN
  • DE

SLG8LP554VTR

Part No SLG8LP554VTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326071-SLG8LP554VTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG8LP554VTR CAD Model

Description

The SLG8LP554VTR is a configurable mixed-signal IC from Silego Technology (now Dialog Semiconductor, later acquired by Renesas), belonging to their GreenPAK family. These devices are designed to integrate multiple discrete components, enabling smaller, more efficient designs with increased flexibility.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and wearables for power management, sensor interfacing, and custom logic functions.
  • IoT Devices: Ideal for smart sensors, actuators, and gateways, providing a compact and low-power solution for data acquisition and control.
  • Consumer Electronics: Employed in various consumer devices such as remote controls, audio equipment, and home appliances.
  • Industrial Automation: Utilized in industrial sensors, controllers, and communication interfaces.
  • Medical Devices: Found in medical monitoring devices and diagnostic equipment.

Features:

  • Programmable Logic: Configurable logic blocks allow for implementing custom digital functions.
  • Mixed-Signal Capabilities: Integrates both analog and digital functions on a single chip.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • Small Package Size: Compact package options enable use in space-constrained applications.
  • Flexible I/O: Configurable input/output pins provide versatility in interfacing with other components.
  • Integrated Analog Comparators: Includes analog comparators for voltage monitoring and threshold detection.
  • Integrated Digital Blocks: Incorporates counters, timers, and other digital building blocks.
  • Non-Volatile Memory (NVM): NVM allows for storing configuration data, enabling instant-on functionality.

Benefits:

  • Design Flexibility: Programmable logic allows for implementing custom functions and adapting to changing requirements.
  • Reduced Component Count: Integration of multiple functions on a single chip reduces the number of external components.
  • Lower Power Consumption: Low-power design extends battery life in portable devices.
  • Smaller Footprint: Compact package options enable use in space-constrained applications.
  • Faster Time-to-Market: Programmable nature allows for rapid prototyping and development.
  • Improved System Performance: Integration and optimization can improve system performance.
  • Reduced Bill of Materials (BOM) Costs: Integration of multiple components reduces the overall BOM cost.

Additional Details:

The SLG8LP554VTR typically operates on a low voltage supply (e.g., 1.8V to 5.5V). Configuration is typically done via I2C or other serial interface using Silego's GreenPAK Designer software. Precise specifications like operating current, propagation delays, and memory size vary and should be confirmed in the specific product datasheet. The 'TR' suffix likely indicates tape and reel packaging.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,836 pieces
In Stock: 1,835 pieces Factory Stock: 1 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess