EN
  • EN
  • DE

SY5804AFAC

Part No SY5804AFAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350442-SY5804AFAC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY5804AFAC CAD Model

Description

The SY5804AFAC is a high-speed clock buffer from Silergy Corp, designed to distribute clock signals with minimal signal degradation and added jitter. It plays a critical role in maintaining timing accuracy across various digital circuits and systems.

Applications

  • Networking Equipment: Commonly found in switches, routers, and other network devices to synchronize data transmission.
  • Servers: Used in server motherboards to distribute clock signals to processors, memory, and other critical components.
  • Test and Measurement Instruments: Integrated into oscilloscopes, logic analyzers, and signal generators for precise timing control.
  • Data Storage Systems: Employed in storage arrays and controllers to maintain synchronization between different storage units.
  • High-Performance Computing (HPC): Utilized in supercomputers and other HPC systems to ensure accurate timing for parallel processing and data transfer.

Features

  • Ultra-Low Jitter: Minimizes added jitter to ensure high signal integrity and reliable clock distribution.
  • High-Frequency Operation: Supports high-frequency clock signals, making it suitable for demanding applications.
  • Multiple Output Channels: Provides several output channels, allowing for distribution of the clock signal to multiple destinations.
  • Low Power Consumption: Optimized for low power consumption to minimize heat generation and improve energy efficiency.
  • Compact Package: Available in small form-factor packages for easy integration into space-constrained designs.

Benefits

  • Improved System Performance: Enhances the overall performance of digital systems by reducing jitter and ensuring accurate clock distribution.
  • Enhanced Signal Integrity: Maintains the integrity of clock signals, reducing errors and improving system reliability.
  • Simplified Design: Simplifies clock distribution design by offering multiple output channels and low jitter performance.
  • Reduced Power Consumption: Minimizes overall system power consumption, lowering operating costs.
  • Increased System Reliability: Contributes to system reliability and stability by ensuring accurate clock signal distribution.

Additional Details

The SY5804AFAC typically operates on a 2.5V or 3.3V power supply. Available in various package types, including QFN. The specific frequency range, output swing, and other electrical characteristics can be found in the device's datasheet. External termination is often utilized for optimal performance.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess