EN
  • EN
  • DE
  • IT

SY58280AAC

Part No SY58280AAC
Manufacturer Silergy Corp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165159-SY58280AAC
Categories Custom Parts
Manufacturer Silergy Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58280AAC CAD Model

Description

The SY58280AAC is a high-speed limiting amplifier manufactured by Silergy Corp. It's typically used in high-bandwidth data transmission and clock recovery applications.

Applications:

  • Optical communication systems
  • High-speed data transmission
  • Clock and data recovery (CDR) circuits
  • Test and measurement equipment
  • Networking equipment

Features:

  • High gain
  • Low jitter
  • Wide bandwidth
  • Fast rise and fall times
  • Differential input and output

Benefits:

  • Signal amplification with minimal distortion
  • Improved signal integrity
  • Enhanced system performance
  • Reduced bit error rate (BER)

Additional Details:

The SY58280AAC typically operates with a supply voltage of 3.3V. It has a gain usually exceeding 20dB. The input sensitivity is typically a few millivolts. The output swing is typically differential CML (Current Mode Logic). It requires proper termination of the outputs to minimize reflections. Refer to the Silergy datasheet for detailed specifications, including gain, bandwidth, jitter performance, input sensitivity, output swing, and power consumption. The 'AAC' suffix likely indicates a specific package type or operating temperature range.

Key Specifications: Gain: [Refer to Datasheet], Bandwidth: [Refer to Datasheet], Input Sensitivity: [Refer to Datasheet], Output Swing: [Refer to Datasheet].

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess