EN
  • EN
  • DE

SY6280AAAC

Part No SY6280AAAC
Manufacturer Silergy Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT
Manufacturer Silergy Corp
Win Source Part Number 742162-SY6280AAAC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY6280AAAC CAD Model

Description

The SY6280AAAC is a high-efficiency, low-power boost converter manufactured by Silergy Corp. It is designed to provide a stable output voltage from a lower input voltage, making it suitable for battery-powered applications and other portable electronic devices. This converter is known for its small size, high efficiency, and excellent transient response.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable devices to boost voltage levels efficiently.
  • Wearable Electronics: Ideal for wearable devices like smartwatches and fitness trackers, providing stable power management.
  • IoT Devices: Employed in IoT devices requiring a boost converter for sensors, microcontrollers, and communication modules.
  • LED Lighting: Utilized in LED lighting applications, providing a stable voltage source for driving LEDs.
  • Power Banks: Suitable for power banks to efficiently boost voltage levels for charging mobile devices.

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss and heat generation.
  • Low Quiescent Current: Features a low quiescent current, reducing power consumption in standby mode.
  • Compact Size: Available in a small package, reducing the overall footprint on the PCB.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive output voltage.

Benefits

  • Extended Battery Life: High efficiency leads to reduced power consumption, extending battery life in portable devices.
  • Low Standby Power: Low quiescent current minimizes power consumption in standby mode, further extending battery life.
  • Compact Integration: Small package size allows for easy integration into space-constrained applications.
  • Flexible Output: Adjustable output voltage enables customization for various voltage requirements.
  • Enhanced Protection: Overvoltage protection safeguards the device and connected components from damage.

Additional Details

The SY6280AAAC operates with a wide input voltage range and provides a stable output voltage even with fluctuating input conditions. It is designed to operate over a wide temperature range, ensuring reliability in diverse environmental conditions. The converter's control scheme ensures fast transient response and minimal output voltage deviations.

Technical Specifications (Typical):

  • Input Voltage Range: 0.9V to 5.5V
  • Output Voltage: Adjustable, typically up to 5.5V
  • Output Current: Up to 1A
  • Switching Frequency: Typically 1.2 MHz
  • Operating Temperature: -40°C to +85°C

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0785 $50.2400
1,555+ $0.0645 $100.2975
2,405+ $0.0624 $150.0720
3,315+ $0.0604 $200.2260
4,285+ $0.0584 $250.2440
5,730+ $0.0524 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,258,006 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess