EN
  • EN
  • DE

SY6921PPC

Part No SY6921PPC
Manufacturer Silergy Corp
Description Switching Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211886-SY6921PPC
Categories Custom Parts
Manufacturer Silergy Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY6921PPC CAD Model

Description

The SY6921PPC is a high-efficiency, synchronous step-down DC-DC converter from Silergy Corp. This device is designed to provide a stable and regulated output voltage from a higher input voltage. It's commonly used in portable devices, power banks, and other battery-powered applications due to its high efficiency and small size.

Applications:

  • Portable Devices
  • Power Banks
  • Battery-Powered Equipment
  • Point-of-Load Regulation
  • USB Power Delivery (PD) applications

Features:

  • High Efficiency: Synchronous rectification minimizes power losses.
  • Wide Input Voltage Range: Accepts a wide range of input voltages.
  • Adjustable Output Voltage: Allows for flexible voltage regulation.
  • Over-Current Protection (OCP): Protects the load and converter from over-current conditions.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Short-Circuit Protection (SCP): Protects the converter from short-circuit conditions.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery runtime in portable devices.
  • Improved System Reliability: Protection features ensure stable and reliable operation.
  • Reduced Component Count: Integrated design minimizes the number of external components required.
  • Simplified System Design: Easy-to-use design simplifies integration into existing systems.
  • Compact Solution: Small package size minimizes board space requirements.

Additional Details:

The SY6921PPC typically operates with an input voltage range of approximately 2.5V to 5.5V and can provide an adjustable output voltage down to 0.6V. The switching frequency is typically in the MHz range to minimize the size of external components. The device often incorporates features such as soft-start to reduce inrush current during startup and enable input undervoltage lockout. Specific details regarding the output current capability, efficiency curves, and compensation network design are available in the device datasheet. Its small size makes it well-suited for applications where board space is at a premium.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess