EN
  • EN
  • DE

SY8002AABC

Part No SY8002AABC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT
Manufacturer Silergy Corp
Win Source Part Number 757019-SY8002AABC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8002AABC CAD Model

Description

The SY8002AABC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to deliver up to 2A of continuous output current from an input voltage range of 2.5V to 5.5V. This converter is ideal for various portable applications where high efficiency, small size, and low component count are critical.

Applications:

  • Portable Devices: Smartphones, tablets, and other handheld gadgets.
  • Power Banks: For efficient voltage regulation.
  • Wireless Communication Devices: Wi-Fi modules and Bluetooth devices.
  • Solid State Drives (SSDs): Power management for SSD controllers.
  • Low-Power Microcontrollers: Supplying power to various microcontroller projects.

Features:

  • High Efficiency: Up to 95% efficiency minimizes power loss.
  • 2A Output Current: Delivers continuous current up to 2A.
  • 2.5V to 5.5V Input Voltage Range: Wide input voltage range supports various power sources.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Internal Synchronous Rectification: Enhances efficiency by eliminating the need for an external Schottky diode.
  • Short Circuit Protection: Protects the converter and the load from damage.
  • Over Temperature Protection: Prevents overheating and ensures reliable operation.
  • Under Voltage Lockout (UVLO): Prevents operation at low input voltages.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency results in longer battery runtime for portable devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation.
  • Compact Solution: Small package size allows for integration into tightly packed designs.
  • Reliable Operation: Built-in protection features ensure robustness.
  • Simplified Design: Minimal external components required, reducing BOM cost and complexity.

Additional Details:

The SY8002AABC utilizes a constant frequency PWM (Pulse Width Modulation) control scheme for excellent load and line regulation. The internal synchronous rectifier further improves efficiency and reduces power loss. The device also features a soft-start function to limit inrush current during startup. The switching frequency is typically around 1.5MHz, allowing for the use of small external components. It is available in a small, thermally enhanced package.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Linear Technology
Lowest to $9.1303
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Panasonic
Lowest to $26.8133
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Maxim Integrated
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,230 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess