EN
  • EN
  • DE

SY8030LDEC

Part No SY8030LDEC
Manufacturer Silergy Corp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137134-SY8030LDEC
Categories Custom Parts
Manufacturer Silergy Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY8030LDEC CAD Model

Description

The SY8030LDEC is a high-efficiency synchronous boost converter manufactured by Silergy Corp. It's designed to provide a stable output voltage from a lower input voltage, making it suitable for battery-powered devices and other applications where a voltage step-up is required. The IC integrates a switching regulator, control circuitry, and protection features to achieve efficient and reliable operation.

Applications

  • Portable devices: Boosts battery voltage for powering various components in smartphones, tablets, and wearables.
  • LED backlighting: Drives LED backlights in LCD displays.
  • Power banks: Provides a higher output voltage for charging other devices.
  • Li-Ion battery chargers: Can be used in reverse to step down voltage for battery charging.
  • General voltage boost applications: Used in various electronic circuits where a voltage step-up is needed.

Features

  • High efficiency: Achieves high power conversion efficiency, minimizing power losses.
  • Synchronous rectification: Uses MOSFETs for rectification, further improving efficiency.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Adjustable output voltage: Allows for flexible voltage setting.
  • Integrated protection features: Includes overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD).

Benefits

  • Extended battery life: High efficiency maximizes battery runtime in portable devices.
  • Reduced heat generation: Lower power losses result in less heat.
  • Stable output voltage: Provides a consistent voltage supply for reliable operation.
  • Simplified design: Integrated features reduce the number of external components required.
  • Robust protection: Protects the IC and the connected circuit from damage.

Additional Details

The SY8030LDEC typically operates at a high switching frequency to minimize the size of external components. It also features soft-start circuitry to limit inrush current during startup. Key specifications to consider include the input voltage range, output voltage range, output current capability, switching frequency, and efficiency. The datasheet should also specify the recommended external components, such as inductors and capacitors. Always consult the official Silergy Corp datasheet for the SY8030LDEC for detailed specifications and application information. This is essential for ensuring proper circuit design and optimal performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess