EN
  • EN
  • DE

SY8077AAC

Part No SY8077AAC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
RoHS State Request Verification
Win Source Part Number 759261-SY8077AAC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8077AAC CAD Model

Description

The SY8077AAC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a regulated output voltage from a higher input voltage, with high efficiency and low ripple. This converter is well-suited for a variety of portable and battery-powered applications.

Applications

  • Portable Electronics: Powers various components in smartphones, tablets, and other portable devices.
  • Battery-Powered Devices: Provides efficient power conversion in battery-powered applications such as IoT devices and wearables.
  • Point-of-Load Regulation: Offers localized voltage regulation for specific components on a PCB.
  • Power Banks: Used in power banks to efficiently convert battery voltage to the required output voltage for charging devices.
  • Industrial Applications: Suitable for industrial applications requiring efficient and stable voltage conversion.

Features

  • High Efficiency: Achieves high efficiency, minimizing power loss and extending battery life.
  • Synchronous Rectification: Uses synchronous rectification to improve efficiency and reduce heat dissipation.
  • Low Ripple: Provides a stable output voltage with low ripple, ensuring optimal performance of connected devices.
  • Adjustable Output Voltage: Allows for adjustment of the output voltage to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage to the converter and connected devices.
  • Short-Circuit Protection: Provides short-circuit protection to safeguard against short-circuit conditions.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating and damage.

Benefits

  • Extended Battery Life: High efficiency minimizes power loss and extends battery life in portable devices.
  • Improved Performance: Low ripple output voltage ensures optimal performance of connected devices.
  • Enhanced Reliability: Overcurrent, short-circuit, and thermal shutdown protections enhance the reliability of the converter.
  • Simplified Design: Reduces the complexity of circuit design by providing a highly integrated DC-DC conversion solution.
  • Versatile Application: Suitable for a wide range of applications due to its high efficiency, adjustable output voltage, and comprehensive protection features.

Additional Details

The SY8077AAC operates at a high switching frequency, enabling the use of smaller external components. The input voltage range is typically from 2.5V to 5.5V. Detailed specifications regarding efficiency, output voltage range, switching frequency, and protection features can be found in the Silergy datasheet.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Spansion
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1609 $50.6835
760+ $0.1320 $100.3200
1,175+ $0.1279 $150.2825
1,620+ $0.1237 $200.3940
2,095+ $0.1196 $250.5620
2,800+ $0.1073 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess