EN
  • EN
  • DE

SY8092ADBC

Part No SY8092ADBC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350562-SY8092ADBC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8092ADBC CAD Model

Description

The SY8092ADBC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. This converter is designed for applications that require a compact and efficient power solution, such as portable devices, battery-powered systems, and point-of-load regulators. The device integrates low RDS(ON) high-side and low-side MOSFETs to achieve high efficiency and minimize power losses. The high switching frequency of the SY8092ADBC allows for the use of smaller external components, resulting in a compact solution size.

Applications:

  • Smartphones and Tablets: Providing efficient power to the core components and peripherals.
  • Portable Media Players: Powering audio and video playback circuits.
  • GPS Devices: Ensuring a stable power supply for location tracking functionality.
  • Wearable Devices: Supplying power to smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Powering sensors, communication modules, and microcontrollers in Internet of Things applications.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Wide Input Voltage Range: Operates from a broad input voltage range, typically from 2.5V to 5.5V.
  • Adjustable Output Voltage: Output voltage can be adjusted via external resistors to suit various application needs.
  • Low Quiescent Current: Minimizes power consumption during standby or light-load conditions.
  • Integrated Power MOSFETs: Simplifies design and reduces component count by integrating both high-side and low-side MOSFETs.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current draw.
  • Short-Circuit Protection (SCP): Prevents damage caused by short circuits at the output.
  • Over-Temperature Protection (OTP): Provides thermal protection to prevent the device from overheating.

Benefits:

  • Extended Battery Life: High efficiency translates to longer operating times for battery-powered devices.
  • Reduced Component Count: Integrated MOSFETs simplify design and minimize the number of external components needed.
  • Smaller Solution Size: High switching frequency enables the use of smaller external components, resulting in a compact overall solution.
  • Enhanced System Reliability: Integrated protection features provide robust protection against fault conditions.
  • Versatile Application: Suitable for a wide range of portable and battery-powered applications.

The SY8092ADBC is typically available in a small surface-mount package. For detailed technical specifications, including switching frequency, output current capabilities, and thermal performance, please refer to the official datasheet provided by Silergy Corp.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6202 $58.9190
230+ $0.5094 $117.1620
355+ $0.4932 $175.0860
485+ $0.4770 $231.3450
625+ $0.4620 $288.7500
840+ $0.4135 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess