EN
  • EN
  • DE

SY8101CEBC

Part No SY8101CEBC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350567-SY8101CEBC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8101CEBC CAD Model

Description

The SY8101CEBC is a high-efficiency synchronous buck regulator from Silergy Corp, designed for a wide range of applications requiring step-down conversion from a higher voltage source. It integrates a main switch and a synchronous rectifier to minimize conduction loss and improve overall efficiency. This regulator offers excellent transient response and requires minimal external components.

Applications

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Power Banks: Providing regulated output voltage for charging various devices.
  • Solid State Drives (SSDs): Power management for SSD controllers and memory.
  • Wireless Routers: Supplying power to the core processing units and peripherals.
  • Set-Top Boxes: Efficient power conversion for STB components.

Features

  • High Efficiency: Synchronous rectification for efficiencies up to 95%.
  • Wide Input Voltage Range: Operates from 2.5V to 5.5V.
  • Adjustable Output Voltage: Configurable output voltage via external resistors.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection (OCP): Protects the regulator and load from excessive current draw.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits on the output.
  • Over-Temperature Protection (OTP): Shuts down the regulator in case of overheating.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during low input voltage conditions.
  • Internal Compensation: Simplifies the design and reduces external component count.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency reduces power loss and extends battery runtime in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification minimizes heat generation, improving system reliability.
  • Simplified Design: Internal compensation and minimal external components reduce design complexity.
  • Robust Protection: Comprehensive protection features ensure reliable operation under various fault conditions.
  • Compact Solution: Small package size enables use in space-constrained applications.
  • Stable Output Voltage: Excellent transient response maintains stable output voltage during load changes.

Additional Details

The SY8101CEBC utilizes a constant-on-time (COT) control scheme to provide fast transient response and stable operation. The switching frequency is typically in the MHz range, allowing for the use of small external components. The output voltage can be adjusted using a resistor divider connected to the feedback pin. The device is available in a small form factor package, making it suitable for space-sensitive applications. Detailed specifications, including input voltage range, output voltage range, switching frequency, and thermal resistance, can be found in the product datasheet.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $0.6537
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4062 $50.7750
305+ $0.3333 $101.6565
465+ $0.3229 $150.1485
640+ $0.3125 $200.0000
830+ $0.3021 $250.7430
1,110+ $0.2708 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess