EN
  • EN
  • DE

C8051F996DK

Part No C8051F996DK
Manufacturer Silicon Labs
Catalog Evaluation Boards - Embedded - MCU, DSP
Description C8051F996 EVAL BRD  /  C8051F996 series 8051 MCU 8-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Silicon Labs
Package Box
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor 8051
Utilized IC / Part C8051F996
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Base Product Number C8051
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 336-1963
Standard Package 1
Win Source Part Number 1050957-C8051F996DK
Ultra Librarian 3D Model Ultra Librarian C8051F996DK CAD Model

Description

The C8051F996DK is a development board kit for evaluation of embedded MCUs and DSPs.

  • Type: 8-bit MCU
  • Core Processor: 8051
  • Package: Box
  • Standard Package: one board, cable, power supply, and USB debug adapter programmer
  • Utilized IC/Part: C8051F996
  • Board Type: Evaluation platform
  • RoHS Status: Not applicable
  • Alternative Part Reference: ATMEGA8-16PU, ATMEGA2560-16AU, and PIC18F25K22-I/SO
  • MSL Level: 1 (unlimited)
  • HTSUS: 8473.30.1180

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess