EN
  • EN
  • DE

EM3585-RT

Part No EM3585-RT
Manufacturer Silicon Labs
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Packaging Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 5Mbps
Power - Output 8dBm
Sensitivity -102dBm
Memory Size 512kB Flash, 32kB RAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 24
Supply Voltage (V) 2.1V ~ 3.6V
Current - Receiving 23.5mA ~ 30mA
Current - Transmitting 24mA ~ 45mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Manufacturer Pack Quantity 416
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810332-EM3585-RT
Ultra Librarian 3D Model Ultra Librarian EM3585-RT CAD Model

Description

The EM3585-RT is a powerful and highly integrated system-on-chip (SoC) from Silicon Labs, designed for Zigbee and Thread applications. This transceiver IC combines a 2.4 GHz IEEE 802.15.4 compliant radio with a robust ARM Cortex-M3 microcontroller, providing a comprehensive solution for developing energy-efficient wireless networking devices.

Applications:

  • Smart Home Automation: Used in lighting control, smart thermostats, and security systems.
  • Building Automation: Employed in HVAC control, energy management, and access control systems.
  • Wireless Sensor Networks: Integrated into environmental monitoring, industrial automation, and asset tracking applications.
  • Internet of Things (IoT) Devices: Used in various connected devices requiring reliable and low-power wireless communication.

Features:

  • 2.4 GHz IEEE 802.15.4 Compliant Radio: Supports Zigbee and Thread protocols for robust and reliable wireless communication.
  • ARM Cortex-M3 Microcontroller: Provides ample processing power for application-specific tasks.
  • Integrated Memory: Includes Flash memory and RAM for storing application code and data.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in wireless devices.
  • Advanced Security Features: Incorporates hardware-based security to protect against unauthorized access and data breaches.
  • Rich Peripheral Set: Offers various communication interfaces, including UART, SPI, and I2C, for connecting to external devices.
  • Over-the-Air (OTA) Upgrade Capability: Enables remote firmware updates for enhanced functionality and security.

Benefits:

  • Enhanced Wireless Connectivity: Provides reliable and robust wireless communication using Zigbee and Thread protocols.
  • Improved Energy Efficiency: Minimizes power consumption, extending battery life in wireless devices.
  • Increased Security: Protects against unauthorized access and data breaches with hardware-based security features.
  • Simplified Development: Offers a comprehensive development environment with software libraries and tools.
  • Reduced System Cost: Integrates multiple functionalities into a single chip, reducing the overall system cost.

Additional Details:

The EM3585-RT operates in the 2.4 GHz ISM band and supports various modulation schemes, including O-QPSK. It has a receiver sensitivity of up to -102 dBm and a transmit power of up to +8 dBm. The device features a 32-bit ARM Cortex-M3 processor with a clock speed of up to 24 MHz. It incorporates 256 KB of Flash memory and 32 KB of RAM. The EM3585-RT is available in a QFN package and operates over a wide temperature range.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess