EN
  • EN
  • DE

SI1153-AB9X-GM

Part No SI1153-AB9X-GM
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 940NM AMBIENT 10LGA / Optical Sensor Ambient, Gesture 940nm I²C 10-LLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Strip
Type Ambient, Gesture
Wavelength 940nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.62V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-LLGA
Supplier Device Package 10-LGA (4.90x2.85)
Base Product Number SI1153
Other Names SI1153-AB9X-GM,336-5920
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235037-SI1153-AB9X-GM
Ultra Librarian 3D Model Ultra Librarian SI1153-AB9X-GM CAD Model

Description

The SI1153-AB9X-GM is an optical sensor designed for use in ambient light and gesture detection.

  • Packaging: strip
  • Standard Package: 100
  • Mounting Type: SMD (SMT)
  • Output Type: I2C
  • Wavelength: 940nm
  • Proximity Detection: Yes
  • Voltage Supply: 1.62V to 3.6V
  • Package/Case: a 10-LLGA
  • Manufacturer: Silicon Labs
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Also Known As: SI1153-AB9X-GM, 336-5920
  • Base Product Number: SI1153

You May Also Be Interested in

Broadcom Limited
SENSOR OPT GAMING IC 8DIP / Optical Sensor 8-DIP Module
Lowest to $10.0855
ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Lowest to $10.0266
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6ODFN
Lowest to $0.0035
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess