EN
  • EN
  • DE

SI3220-FQR

Part No SI3220-FQR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189768-SI3220-FQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3220-FQR CAD Model

Description

The SI3220-FQR is a dual-channel, low-power Subscriber Line Interface Circuit (SLIC) designed by Silicon Labs for voice applications. It provides a complete analog front-end solution for connecting to telephone lines in VoIP (Voice over Internet Protocol) gateways, PBX systems, and other communication equipment. This device is known for its high level of integration and its ability to deliver clear and reliable voice communication.

Applications

  • VoIP Gateways (Integrated Access Devices - IADs)
  • PBX (Private Branch Exchange) Systems
  • FXS Ports in Routers and Modems
  • Wireless Local Loop (WLL) Applications
  • Central Office (CO) Line Cards

Features

  • Dual-channel SLIC for high density applications
  • Integrated ringing generation with programmable ringing waveforms
  • Programmable loop feed voltage and current limiting
  • Integrated DC-DC controller for efficient power management
  • Battery switch functionality for backup power during power outages
  • On-hook transmission for caller ID and message waiting indication
  • Two-wire impedance matching for optimal line performance
  • PCM/SPI digital interface for easy integration with digital systems
  • Comprehensive test modes for line diagnostics and troubleshooting
  • Low power consumption in both active and standby modes

Benefits

  • Reduced system cost and board space due to high integration
  • Improved voice quality with advanced line interface capabilities
  • Lower power consumption for energy-efficient applications
  • Simplified system design with integrated DC-DC control and ringing generation
  • Enhanced reliability with built-in protection features
  • Flexible programmability to adapt to various line conditions and regulatory requirements

Additional Details

The SI3220-FQR is designed to meet the stringent requirements of modern telecommunications equipment. Its integrated ringing generator can produce various ringing waveforms and frequencies, complying with global telecommunications standards. The device's programmable loop feed allows optimization of line performance for different loop lengths and line conditions. The built-in DC-DC controller ensures efficient power conversion, minimizing heat dissipation and extending battery life in backup power applications.

The on-hook transmission feature enables caller ID and message waiting indication, enhancing the user experience. The device's comprehensive test modes facilitate easy line diagnostics and troubleshooting, reducing maintenance costs and downtime. The SI3220-FQR is available in a compact package and operates from a wide range of supply voltages. Its robust design and advanced features make it an ideal choice for demanding telecommunications applications requiring dual-channel SLIC functionality.

You May Also Be Interested in

Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess