EN
  • EN
  • DE

SI4063-B0B-FM

Part No SI4063-B0B-FM
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF TX IC 142MHZ-1.05GHZ 20VFQFN  /  RF Transmitter 142MHz ~ 1.05GHz 20dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr Silicon Labs
Series EZRadioPRO®
Package Tube
Product Status Obsolete
Frequency 142MHz ~ 1.05GHz
Applications General Purpose
Data Rate (Max) 1Mbps
Power - Output 20dBm
Current - Transmitting 85mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Standard Package 75
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1235623-SI4063-B0B-FM
Ultra Librarian 3D Model Ultra Librarian SI4063-B0B-FM CAD Model

Description

The Silicon Labs SI4063-B0B-FM is a general-purpose RF transmitter that belongs to the EZRadioPRO series.

  • Package: tube
  • Standard Package: 75
  • Frequency Range: 142MHz to 1.05GHz
  • Voltage Supply: 1.8V to 3.6V
  • Power Output: 20dBm
  • Data Rate: 1Mbps
  • RF Data Interface: PCB, Surface Mount
  • Antenna Connector: PCB, Surface Mount
  • Mounting: SMD (SMT)
  • ECCN: 5A991B1
  • MSL Level: 3 (168 Hours)
  • Status: obsolete product

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess