EN
  • EN
  • DE

SI4701

Part No SI4701
Manufacturer Silicon Labs
Description Broadcast FM Radio Tuner for Portable Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 1249144-SI4701
Manufacturer Homepage www.silabs.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4701 CAD Model

Description

The SI4701 is a single-chip FM radio receiver from Silicon Labs. It offers a complete solution for FM radio reception, integrating all necessary components into a single integrated circuit. This makes it suitable for a wide range of applications where a compact and low-power FM receiver is required.

Applications

  • Mobile phones
  • MP3 players
  • Portable radios
  • Automotive entertainment systems
  • Clock radios

Features

  • Worldwide FM band support (76-108 MHz)
  • Automatic frequency control (AFC)
  • Automatic gain control (AGC)
  • Digital audio output
  • Low power consumption
  • Small package size

Benefits

  • Provides a complete FM radio receiver solution in a single chip
  • Simplifies design and reduces component count
  • Enables low-power operation for portable devices
  • Offers excellent reception quality
  • Reduces board space requirements

Additional Details

The SI4701 incorporates advanced features like digital signal processing (DSP) to enhance audio quality and reduce noise. It also includes a stereo decoder and supports RDS/RBDS (Radio Data System/Radio Broadcast Data System) for displaying station information. Its low power consumption makes it ideal for battery-powered devices. The device communicates through a simple I2C interface. The SI4701 requires minimal external components, simplifying the design process and reducing the overall cost. Refer to the datasheet for detailed specifications regarding power consumption, audio output levels, and supported RDS/RBDS features.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess