EN
  • EN
  • DE

SI7703EDN-TI-E3

Part No SI7703EDN-TI-E3
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322790-SI7703EDN-TI-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7703EDN-TI-E3 CAD Model

Description

The SI7703EDN-TI-E3 is an N-Channel MOSFET manufactured by Silicon Labs (likely a second source, originally Vishay). This device is designed for efficient power switching and load management in a variety of applications. It combines low on-resistance (RDS(on)) with fast switching speeds, making it suitable for both high-frequency and DC applications.

Applications:

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency.
  • Load Switching: Controlling power distribution in various electronic systems.
  • Power Management: Battery management systems and power supplies.
  • Motor Control: Low-power motor control applications.
  • LED Backlighting: Driving LEDs in backlighting applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for enhanced efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
  • N-Channel MOSFET: Simple gate drive requirements.
  • 25V Drain-Source Voltage (VDS): Suitable for a variety of low-voltage applications.
  • TrenchFET® Power MOSFET Technology: Provides optimal power density and efficiency.
  • Halogen-Free According to IEC 61249-2-21 Definition: Environmentally responsible.
  • Lead (Pb)-Free Termination: RoHS compliant.
  • PowerPAK® SO-8 Package: Compact surface mount package.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching minimize power losses.
  • Reduced Power Consumption: Contributes to longer battery life in portable applications.
  • Improved Thermal Performance: Lower power dissipation leads to reduced heat generation.
  • Space-Saving Design: Compact PowerPAK® SO-8 package saves board space.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive requirements.

Additional Details:

The SI7703EDN-TI-E3 is packaged in tape and reel for automated assembly. It is designed for optimal thermal performance with a low thermal resistance from junction to ambient (RthJA). The datasheet provides detailed electrical characteristics and performance curves, including RDS(on) vs. gate voltage and switching time characteristics.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess