EN
  • EN
  • DE

SL38000AZC-28BHT

Part No SL38000AZC-28BHT
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 325327-SL38000AZC-28BHT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL38000AZC-28BHT CAD Model

Description

The SL38000AZC-28BHT, manufactured by Silicon Labs, is a Direct Access Arrangement (DAA) device belonging to the Si3000 family. It's designed to provide a complete analog interface between a data terminal or device and a telephone network. This allows for functions like modem communication, fax transmission, and other data exchange applications over traditional phone lines.

Applications:

  • Modems: Integrated into internal or external analog modems for dial-up internet access.
  • Fax Machines: Provides the necessary interface to transmit and receive faxes over telephone lines.
  • Point of Sale (POS) Systems: Used in older POS systems for dial-up transactions.
  • Remote Monitoring: Enables remote data collection and control through a telephone line connection.
  • Set-Top Boxes: Offers modem capabilities for interactive TV or data services.

Features:

  • Globally Compliant DAA: Supports multiple telephone network standards across various regions.
  • Integrated Hybrid Circuit: Provides impedance matching between the device and the telephone line.
  • Ring Detection: Detects incoming calls, alerting the connected device.
  • Caller ID Support: Decodes and provides Caller ID information.
  • Low Power Consumption: Optimized for energy efficiency, crucial in battery-powered applications.

Benefits:

  • Simplified Design: Integrates all necessary analog components, reducing external component count and design complexity.
  • Global Compatibility: Enables designs that can be used internationally with minimal modifications.
  • Reliable Performance: Provides a stable and reliable connection to the telephone network.
  • Cost-Effective: Offers an economical solution compared to discrete component implementations.
  • Faster Time to Market: Accelerates product development with a pre-integrated DAA solution.

Additional Details:

The SL38000AZC-28BHT incorporates key functionalities such as programmable line impedance, adjustable transmit and receive gain, and comprehensive protection against overvoltage and overcurrent conditions. This ensures the device is robust and can operate safely within the constraints of the telephone network. Communication with a host processor is typically achieved through a serial interface, simplifying configuration and control. It is important to consult the datasheet for specific electrical characteristics, application examples, and compliance information related to different telecommunications standards. Proper application and adherence to regulatory guidelines are essential for successful integration and reliable operation.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,970 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess