EN
  • EN
  • DE

SV5C3238UTA-85I

Part No SV5C3238UTA-85I
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 349401-SV5C3238UTA-85I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SV5C3238UTA-85I CAD Model

Description

The SV5C3238UTA-85I is a timing integrated circuit (IC) manufactured by Silicon Labs. While specific details regarding this exact part number are scarce, its membership in the SV5C family, combined with Silicon Labs' established expertise in timing solutions, allows for a reasonable understanding of its potential functionality. It is highly likely to be a programmable clock generator or oscillator, designed for applications requiring precise timing and synchronization.

Applications:

  • Networking infrastructure (e.g., routers, switches)
  • Data center equipment
  • Telecommunications systems
  • Industrial automation and control systems
  • Test and measurement devices

Features:

  • Programmable output frequencies, enabling customization for different applications
  • Low jitter performance, essential for maintaining signal integrity in high-speed systems
  • Precise clock generation, ensuring accurate timing signals
  • Integrated phase-locked loop (PLL) for frequency synthesis
  • I2C or SPI interface for configuration and control
  • Compact form factor, suitable for space-constrained designs

Benefits:

  • Improved system performance through accurate timing synchronization
  • Reduced bit error rates in high-speed data transmission
  • Simplified clock tree design, streamlining system integration
  • Flexibility to adapt to various frequency requirements
  • Minimized board space requirements
  • Enhanced system reliability and stability

Based on the common features of Silicon Labs' timing devices, the SV5C3238UTA-85I is likely to incorporate advanced PLL technology to generate a wide range of output frequencies from a stable reference clock. Its programmable nature allows engineers to fine-tune the clock frequencies to optimize the performance of their systems. The UTA likely denotes a specific package type and configuration, while the -85I probably signifies an industrial temperature operating range.

The low jitter characteristic is particularly important in applications where timing errors can lead to data corruption or system instability. Silicon Labs' timing solutions are known for their ability to minimize jitter and phase noise, ensuring the reliable operation of high-speed digital systems. The SV5C3238UTA-85I is designed to provide a stable and accurate clock source for demanding applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess