EN
  • EN
  • DE

SV6P1615UFC-70P

Part No SV6P1615UFC-70P
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 349406-SV6P1615UFC-70P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SV6P1615UFC-70P CAD Model

Description

The SV6P1615UFC-70P is a timing device manufactured by Silicon Labs. Due to limited publicly available information regarding this specific part number, this description is based on common features and functionalities found within Silicon Labs' timing product line and similar devices. It is highly probable that this device is a programmable clock generator or oscillator designed for applications requiring precise timing and synchronization.

Applications:

  • Networking and communication equipment
  • Data centers and server systems
  • Industrial automation and control
  • Broadcast video and audio equipment
  • Test and measurement instrumentation

Features:

  • Programmable output frequencies for adaptable performance
  • Low jitter and phase noise for reliable signal integrity
  • Integrated phase-locked loop (PLL) for frequency synthesis
  • Multiple output channels for diverse applications
  • I2C or SPI control interface for easy configuration
  • Compact package size for space-constrained designs

Benefits:

  • Improved system performance due to accurate clock synchronization
  • Reduced bit error rate in high-speed data transmission
  • Simplified clock tree design for easier integration
  • Increased flexibility in frequency selection
  • Simplified configuration and control processes
  • Reduced board space requirements

As a programmable clock generator, the SV6P1615UFC-70P likely utilizes an integrated PLL to generate a variety of output frequencies from a reference clock source. This programmability allows designers to tailor clock signals to meet specific application needs. The designation 'UFC' most likely specifies the package type and configuration details, while '-70P' likely indicates the operating temperature range and other specific parameters.

The low jitter and phase noise characteristics are crucial for maintaining signal integrity in high-speed digital systems. Silicon Labs timing solutions are designed to minimize these effects, ensuring the stable and reliable operation of sensitive electronic systems. The SV6P1615UFC-70P is designed to provide a stable and accurate clock source for demanding applications.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3541 $54.1640
95+ $1.1111 $105.5545
140+ $1.0764 $150.6960
195+ $1.0417 $203.1315
250+ $1.0069 $251.7250
335+ $0.9028 $302.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess