EN
  • EN
  • DE

TOOLSTICK316PP

Part No TOOLSTICK316PP
Manufacturer Silicon Labs
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description ADAPTER PROGRAM TOOLSTICK F316 / C8051F316/C8051F317 Microcontroller Programming Adapter Win 2000
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Silicon Labs
Series ToolStick
Type Microcontroller Programmer
For Use With/Related Products C8051F316
Contents 2 Boards and USB Connecting Cable
Win Source Part Number 771096-TOOLSTICK316PP
Popularity Medium
Supply and Demand Status Balance
Family Name TOOLSTICK
Introduction Date August 31, 2001
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TOOLSTICK316PP CAD Model

Description

The TOOLSTICK316PP is a microcontroller programmer from Silicon Labs. This programmer is part of the ToolStick series and is designed for use with C8051F316 microcontrollers.

  • Included: 2 boards, USB connecting cable
  • ECCN: EAR99
  • Made in: United States of America
  • Supply and Demand Status: Balanced
  • Estimated EOL Date: 2024

You May Also Be Interested in

Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $410.5264
Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess