EN
  • EN
  • DE

LM4041CYM3-ADJ-TR

Part No LM4041CYM3-ADJ-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.233V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 102974-LM4041CYM3-ADJ-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041CYM3-ADJ-TR CAD Model

Description

Microchip Technology LM4041CYM3-ADJ-TR Voltage Reference

The LM4041CYM3-ADJ-TR from Microchip Technology is a precision, shunt voltage reference that offers an adjustable output from 1.24V to 10V with a ±0.1% (max) initial accuracy. Designed for high-performance analog and digital applications, this voltage reference comes in a convenient SOT-23 package, making it an excellent choice for space-constrained applications.

This adjustable voltage reference is capable of operating with a very low, dynamic impedance and excellent temperature stability. With a wide operating current range of 60µA to 12mA, the LM4041CYM3-ADJ-TR is versatile and can adapt to a variety of demanding applications. Its low output noise and the ability to operate over a broad temperature range of -40°C to +85°C make it suitable for high-precision industrial and consumer electronics where stable and reliable voltage reference is crucial.

Key features of the LM4041CYM3-ADJ-TR include:

  • Adjustable Output Voltage: 1.24V to 10V
  • Initial Accuracy: ±0.1% (max)
  • Temperature Coefficient: typically 50ppm/°C
  • Wide Operating Current Range: 60µA to 12mA
  • Low Dynamic Output Impedance
  • Stable with Capacitive Loads
  • Extended Operating Temperature Range: -40°C to +85°C
  • Compact SOT-23 Package

With its adjustable nature, the LM4041CYM3-ADJ-TR can be programmed with external resistors to set the desired output voltage, providing design flexibility. Additionally, it is stable with capacitive loads, which is beneficial in applications where filtering is necessary.

Applications for the LM4041CYM3-ADJ-TR are diverse and include portable and battery-powered electronics, data acquisition systems, analog-to-digital converters, and digital-to-analog converters, as well as medical and test equipment. Its reliability and precision make it an ideal choice for maintaining voltage stability in critical circuits.

Overall, the LM4041CYM3-ADJ-TR is a robust, adjustable voltage reference from Microchip Technology that offers designers a compact, precise, and flexible solution for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9029 $54.1740
135+ $0.7408 $100.0080
210+ $0.7177 $150.7170
290+ $0.6945 $201.4050
375+ $0.6714 $251.7750
500+ $0.6019 $300.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,780 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess