EN
  • EN
  • DE

SSM4501GM

Part No SSM4501GM
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description N AND P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259538-SSM4501GM
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM4501GM CAD Model

Description

The SSM4501GM is a P-Channel MOSFET manufactured by Silicon Standard Corp. It is designed for load switch applications and other power management functions. It features a low on-resistance and is designed to operate from a low gate drive voltage, making it suitable for battery-powered and portable devices.

Applications

  • Load switch
  • Power management in portable devices
  • Battery-powered applications
  • DC-DC conversion
  • Level shifting

Features

  • P-Channel MOSFET: Enables easy implementation of load switches with minimal components.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Low Gate Threshold Voltage: Operates with low gate drive voltage, suitable for low-voltage systems.
  • Surface Mount Package: Facilitates compact design and automated assembly.
  • Halogen-Free: Environmentally friendly and compliant with RoHS standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, improving battery life in portable devices.
  • Simple Design: Low gate threshold voltage simplifies the driver circuit.
  • Compact Solution: Small surface mount package enables high-density designs.
  • Reliable Performance: Designed for stable and reliable operation.
  • Environmentally Friendly: Halogen-free construction supports environmentally conscious designs.

Technical Specifications: The SSM4501GM typically has a drain-source voltage (VDS) rating of -20V, a gate-source voltage (VGS) rating of ±12V, and a continuous drain current (ID) of around -3A. The on-resistance (RDS(on)) is typically around 60 mΩ at VGS = -4.5V. The device is commonly available in a SOT-23 package. It's crucial to refer to the datasheet for precise specifications and operating conditions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Linear Technology
Lowest to $9.1303
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
Freescale Semiconductor - NXP
Lowest to $27.1621
Altera
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess