EN
  • EN
  • DE

NH29EE512-120-3CF

Part No NH29EE512-120-3CF
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082086-NH29EE512-120-3CF
Categories OEM Parts(M-N)
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NH29EE512-120-3CF CAD Model

Description

The NH29EE512-120-3CF is a 512K x 8 (4 Mbit) CMOS Flash memory device manufactured by Silicon Storage Technology (SST). It's designed for high-performance, low-power applications where non-volatile storage is required. This Flash memory is organized as 512K bytes and features a 120ns access time, making it suitable for embedded systems and applications requiring fast data retrieval.

Applications

  • Embedded Systems: Used in microcontroller-based systems for storing program code and data.
  • Consumer Electronics: Integrated into devices like set-top boxes, digital cameras, and portable media players for storing firmware and user data.
  • Industrial Control: Employed in industrial control systems for storing configuration data and program code.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing boot code and configuration settings.
  • Automotive Electronics: Found in automotive ECUs (Engine Control Units) for storing calibration data and software.

Features

  • 512K x 8 Organization: Provides a storage capacity of 4 Mbit (512K bytes).
  • Fast Access Time: 120 ns access time enables quick data retrieval.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power.
  • Sector Erase Capability: Supports sector erase functionality for efficient memory management.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Performance: Fast access time ensures quick data retrieval.
  • Low Power Operation: Reduces power consumption in embedded systems.
  • Reliable Data Storage: Provides reliable storage for critical data.
  • Easy Integration: Simple interface allows for easy integration into various systems.

Technical Specifications: The NH29EE512-120-3CF operates on a single 5V power supply. It supports JEDEC standard pinout for easy compatibility. The device features a typical endurance of 100,000 erase/write cycles per sector. It is available in various package options, including PDIP and PLCC. The operating temperature range typically spans from -40°C to +85°C. This Flash memory is designed to meet the stringent requirements of embedded systems, providing reliable and efficient data storage.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess