EN
  • EN
  • DE

SST12LP14-QVC

Part No SST12LP14-QVC
Manufacturer Silicon Storage Technology, Inc
Catalog RF Amplifiers
Description 2.4 GHz Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259732-SST12LP14-QVC
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST12LP14-QVC CAD Model

Description

The SST12LP14-QVC is a 2.4 GHz Power Amplifier (PA) designed for WLAN applications. Manufactured by Silicon Storage Technology (SST), it delivers high output power while maintaining excellent linearity and efficiency. This PA is designed to meet the stringent requirements of wireless communication systems.

Applications:

  • 802.11b/g/n WLAN applications
  • Wireless routers
  • Wireless access points
  • Wireless network cards
  • Wireless repeaters

Features:

  • High output power: Delivers up to 20 dBm of output power.
  • Low EVM (Error Vector Magnitude): Ensures high signal quality and data integrity.
  • High efficiency: Minimizes power consumption and heat dissipation.
  • Integrated power detector: Provides accurate power monitoring.
  • Small package size: QFN package allows for compact designs.
  • Single 3.3V supply voltage

Benefits:

  • Extended range: High output power enables longer communication distances.
  • Improved data rates: Low EVM ensures high signal quality and data integrity, supporting high data rates.
  • Reduced power consumption: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Accurate power control: Integrated power detector allows for precise power control and optimization.
  • Compact design: Small package size allows for integration into space-constrained applications.

Additional Details:

The SST12LP14-QVC typically operates from a 3.3V supply. It requires external matching components to optimize performance for specific applications. Proper PCB layout is critical to minimize signal losses and ensure stable operation. The integrated power detector allows for closed-loop power control, which can improve system performance and stability. Detailed electrical characteristics, application circuits, and layout guidelines can be found in the product datasheet. This PA is a high-performance solution for WLAN applications requiring high output power, excellent linearity, and high efficiency.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1580 $70.7900
10+ $11.6170 $116.1700
16+ $11.2543 $180.0688
22+ $10.8917 $239.6174
28+ $10.5278 $294.7784
37+ $9.4387 $349.2319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess