EN
  • EN
  • DE

SST29EE010-150-4C-PH

Part No SST29EE010-150-4C-PH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 1 Mbit (128K x8) Page-Mode EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259796-SST29EE010-150-4C-PH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29EE010-150-4C-PH CAD Model

Description

The SST29EE010-150-4C-PH is a 1 Mbit (128K x 8) CMOS Flash memory device manufactured by Silicon Storage Technology (SST). This device is designed for applications requiring non-volatile storage and in-system programmability. Its SuperFlash technology provides fast read access and low power consumption.

Applications:

  • Embedded Systems: Used for storing firmware and configuration data in embedded systems.
  • Consumer Electronics: Employed in devices like set-top boxes, digital cameras, and audio players for storing code and data.
  • Industrial Control Systems: Integrated into industrial controllers for storing program code and calibration data.
  • Networking Equipment: Utilized in routers and switches for storing boot code and configuration settings.
  • Medical Devices: Found in medical equipment for storing program code and patient data.

Features:

  • 1 Mbit (128K x 8) Density: Provides sufficient storage for code and data in many embedded applications.
  • Fast Read Access Time: 150 ns access time enables quick data retrieval.
  • Low Power Consumption: Reduces power consumption in battery-powered and energy-sensitive applications.
  • In-System Programmability: Allows for easy reprogramming of the memory in the field.
  • Sector Erase: Provides flexible memory management with sector erase capability.

Benefits:

  • Fast System Performance: The fast read access time ensures quick retrieval of code and data, improving system performance.
  • Extended Battery Life: The low power consumption extends battery life in portable devices.
  • Easy Firmware Updates: In-system programmability allows for easy firmware updates and configuration changes.
  • Flexible Memory Management: Sector erase capability allows for efficient memory utilization.
  • Reliable Data Storage: Provides reliable non-volatile storage for critical data.

Additional Details:

The SST29EE010-150-4C-PH is typically available in a DIP or PLCC package for easy prototyping and development. It is designed to operate within a specified voltage and temperature range. Key electrical characteristics include supply voltage, access time, and erase/program cycles. Refer to the product datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess