EN
  • EN
  • DE

SST29EE020-120-4C-NHE

Part No SST29EE020-120-4C-NHE
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990134-SST29EE020-120-4C-NHE
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST29EE020-120-4C-NHE CAD Model

Description

The SST29EE020-120-4C-NHE is a 2 Mbit page-mode EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Silicon Storage Technology (SST). This device offers non-volatile storage with fast read access times and in-system programmability. The page-mode operation enhances write performance, making it suitable for applications where frequent data updates are required.

Applications:

  • Data Logging: Used in data loggers to store sensor data and other information.
  • Configuration Storage: Stores configuration parameters for embedded systems.
  • Firmware Storage: Houses firmware code for microcontrollers and other devices.
  • Gaming Cartridges: Functions as storage media for game data and code.

Features:

  • 2 Mbit Capacity: Provides 2 megabits of non-volatile storage.
  • Page-Mode Operation: Enhances write performance by allowing multiple bytes to be written in a single operation.
  • Fast Read Access Time: Offers quick data retrieval with a read access time of 120 ns.
  • In-System Programmability: Can be programmed without removal from the system.
  • Low Power Consumption: Designed for low-power operation in battery-powered devices.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Write Times: Page-mode operation accelerates data writing.
  • Easy Reprogramming: In-system programmability simplifies firmware updates.
  • Low Power: Suitable for battery-powered applications.

Technical Specifications:

The SST29EE020-120-4C-NHE features the following specifications:

  • Memory Size: 2 Mbit (256K x 8)
  • Organization: 256K x 8 bits
  • Read Access Time: 120 ns
  • Write Cycle Time: 10 ms
  • Operating Voltage: 4.5V to 5.5V
  • Package: DIP28
  • Operating Temperature: 0°C to +70°C (Commercial)

For precise specifications, refer to the official SST29EE020 datasheet.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess