EN
  • EN
  • DE

SPX1587U-L-5.0

Part No SPX1587U-L-5.0
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838635-SPX1587U-L-5.0
Ultra Librarian 3D Model Ultra Librarian SPX1587U-L-5.0 CAD Model

Description

The SPX1587U-L-5.0, manufactured by Exar Corporation, is a 5.0A low dropout (LDO) positive voltage regulator. This regulator is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage. The “U” likely indicates a specific package type, and the “L” might denote a low quiescent current version. LDO regulators are commonly used in various electronic devices to provide clean and stable power to sensitive components.

Applications

  • Microprocessor power supplies
  • Post-regulation for switching power supplies
  • Battery-powered systems
  • Linear regulators
  • Portable electronics

Features

  • 5.0A Output Current: Capable of delivering up to 5.0A of continuous output current.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current (Likely): Minimal current draw when the regulator is not actively supplying load current (if 'L' signifies this).
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator in case of overheating.
  • Fixed Output Voltage: Provides a stable and accurate 5.0V output.

Benefits

  • Stable Power Supply: Provides a stable and regulated 5.0V output voltage for sensitive components.
  • Efficient Operation: Low dropout voltage minimizes power dissipation.
  • Extended Battery Life: Low quiescent current (if applicable) extends battery life in portable applications.
  • Protection Against Overloads: Overcurrent protection and thermal shutdown protect the regulator and load from damage.
  • Simplified System Design: Fixed output voltage simplifies system design and reduces the need for external components.

The SPX1587U-L-5.0's low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. This is especially important in battery-powered applications where the battery voltage decreases over time. The overcurrent protection and thermal shutdown features enhance the regulator's reliability and protect the connected circuitry. The fixed 5.0V output simplifies system design and eliminates the need for external resistors to set the output voltage. Overall, the SPX1587U-L-5.0 is a robust and efficient LDO regulator suitable for a wide range of applications requiring a stable 5.0V power supply.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess